EN
  • EN
  • DE

MAX3243X

Part No MAX3243X
Manufacturer Texas Instruments
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 703093-MAX3243X
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3243X CAD Model

Description

The MAX3243X from Texas Instruments is a highly integrated UART (Universal Asynchronous Receiver/Transmitter) interface IC designed for facilitating serial communication in a wide range of applications. It stands out for its low-power consumption, robust electrostatic discharge (ESD) protection, and versatile features that make it suitable for battery-operated devices, portable electronics, and industrial applications.

Key Features

  • Low Power Consumption: The MAX3243X is engineered for minimal power usage, making it ideal for portable and battery-powered devices. It includes an automatic power-down feature that further reduces power consumption when not in active use.
  • High Data Rate: Capable of supporting data rates up to 1 Mbps, this IC is suitable for high-speed serial communication, ensuring efficient data transfer in time-sensitive applications.
  • ESD Protection: With integrated ESD protection circuitry, the MAX3243X can withstand electrostatic discharges, enhancing the durability and reliability of the end product.
  • Multiple Drivers and Receivers: The device includes multiple drivers and receivers, allowing for flexible connectivity options with various peripherals and systems.

Applications

The MAX3243X is versatile and can be employed in a diverse range of applications, including:

  • Portable Instruments
  • Notebook, Subnotebook, and Palmtop Computers
  • Battery-Powered Equipment
  • Handheld Equipment
  • Industrial Control Systems

Technical Specifications

Some of the technical specifications of the MAX3243X include:

  • Supply Voltage Range: 3.0V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Types: Available in various package options to suit different design requirements.

For detailed technical information, datasheets, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
Lowest to $6.5870
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess