Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 238763-MP221EI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MP221EI CAD Model

Description

The MP221EI is a high-performance product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, and sells analog and embedded processing chips.

  • Type: dual operational amplifier (op-amp)
  • Function: amplify and process electronic signals
  • Application: various applications ranging from audio and video equipment to scientific instruments
  • Features: high slew rate and a wide bandwidth, low noise performance
  • Power Consumption: low power consumption
  • Design: designed for durability and reliability, easy to use
  • Compatibility: compatible with a wide range of other components

You May Also Be Interested in

STMicroelectronics
NMOS 256K 32K x 8 UV EPROM
Need more? Email Us
ECAD model for M27256-2F1
ESMT
Need more? Email Us
ECAD model for M13L128168A-4T
Agere Systems
Need more? Email Us
ECAD model for M-1303Z-DB
STMicroelectronics
Need more? Email Us
ECAD model for M2764A-2F1PGM12.5V
EliteMT
Lowest to $1.5071
ECAD model for M11B416256A-35J
OKI/Metcal
Need more? Email Us
ECAD model for M28C890TK
Mitsubishi
Need more? Email Us
ECAD model for M2V56S50AWG-6
Shindengen
Need more? Email Us
ECAD model for M1FL40-4063
Vishay
Need more? Email Us
ECAD model for M2512M10R0JST

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention