EN
  • EN
  • DE

M2764A-2F1PGM12.5V

Part No M2764A-2F1PGM12.5V
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 200494-M2764A-2F1PGM12.5V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M2764A-2F1PGM12.5V CAD Model

Description

The M2764A-2F1PGM12.5V is a high-performance, 64 Kbit EPROM (Erasable Programmable Read-Only Memory) chip from the renowned semiconductor manufacturer, STMicroelectronics. This component is designed to offer a reliable and durable non-volatile memory solution for a wide range of applications, including embedded systems, automotive electronics, and industrial control units.

Key Features

  • Memory Size: The device boasts a storage capacity of 64 Kbit, which is suitable for firmware storage, boot code, and other small to medium-sized data storage requirements.
  • Access Time: With an access time of 200 ns, the M2764A-2F1PGM12.5V provides swift data retrieval, ensuring efficient operation in time-sensitive applications.
  • Programming Voltage: The EPROM operates with a programming voltage of 12.5V, which is standard for devices of this class and allows for secure programming of data.
  • Single 5V Supply: It requires a single 5V power supply for read operations, making it compatible with many existing circuits and systems without the need for additional power regulation components.
  • Package: The device is available in a 28-pin CERDIP (Ceramic Dual In-line Package), which provides robust protection for the chip and is suitable for high-reliability applications.
  • Endurance: STMicroelectronics guarantees a high endurance level with the M2764A-2F1PGM12.5V, ensuring that it can withstand a significant number of erase and program cycles.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for use in environments with varying temperature conditions.

Applications

The M2764A-2F1PGM12.5V is versatile and can be used in various applications, including:

  • Microprocessor systems
  • Automotive control systems
  • Industrial automation
  • Telecommunication systems
  • Consumer electronics

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability. The M2764A-2F1PGM12.5V is manufactured using state-of-the-art technology and rigorous testing procedures to ensure it meets the highest standards. Customers can trust this EPROM to provide stable and reliable performance over its operational lifespan.

Note: For detailed technical specifications, application notes, and programming information, please refer to the official datasheet provided by STMicroelectronics.

You May Also Be Interested in

EliteMT
Lowest to $2.1853
ESMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Atmel
Need more? Email Us
EliteMT
Need more? Email Us
Shindengen
Lowest to $0.2021
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
Lowest to $1.2913
EliteMT
Lowest to $1.3456

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess