Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 238770-MP2263DN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP2263DN CAD Model

Description

The MP2263DN is a high-quality, advanced product from Texas Instruments, a leading global semiconductor company.

  • Type: monolithic synchronous buck regulator
  • Frequency: operates @ a fixed frequency of 1.4MHz
  • Load: designed to drive up to 3A continuous load with excellent line and load regulation
  • Switch: integrates a 140mΩ high-side switch and a 90mΩ low-side switch
  • Rectification: synchronous rectification
  • Soft Start: built-in soft start to reduce the inrush current @ startup
  • Operating Mode: power-saving mode that reduces the quiescent current under light load conditions
  • Protection Features: thermal shutdown, cycle-by-cycle overcurrent protection, and output overvoltage protection
  • Package: 8-pin SOIC package
  • Input Voltage Range: 4.75V to 23V

You May Also Be Interested in

EliteMT
Need more? Email Us
ECAD model for M12L16161C-6T/Q
Monolithic Power Systems Inc.
Need more? Email Us
ECAD model for M2301ENE
ESMT
Lowest to $1.2146
ECAD model for M12L128168A-6TI
Shindengen
Schottky Rectifiers (SBD) (6 0V 1.2A)
Lowest to $0.1305
ECAD model for M1FS6
ESMT
Need more? Email Us
ECAD model for M12L1616A-5.5T
EPCOS (TDK)
Need more? Email Us
ECAD model for M1865M
Shindengen
Schottky Barrier Diode
Lowest to $5.3555
ECAD model for M1FJ4
STMicroelectronics
NMOS 256K 32K x 8 UV EPROM
Need more? Email Us
ECAD model for M27256-2F1
STMicroelectronics
Need more? Email Us
ECAD model for M2404HEPROM

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3608 $56.1648
15+ $7.6807 $115.2105
23+ $7.4407 $171.1361
32+ $7.2007 $230.4224
41+ $6.9607 $285.3887
54+ $6.2406 $336.9924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,480 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention