EN
  • EN
  • DE

MPC507AU

Part No MPC507AU
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Single-Ended 16-Channel/Differential 8-Channel CMOS ANALOG MULTIPLEXERS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Number of Circuits 2
On-State Resistance (Maximum) 1.5 kOhm
Dual Voltage Supply ±5 V ~ 22 V
Switch Time (Ton, Toff) (Maximum) 200ns, 250ns (Typ)
Channel Capacitance (CS(off), CD(off)) 5pF, 25pF
Current - Leakage (IS(off)) (Maximum) 500pA (Typ)
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1226317-MPC507AU
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MPC507A
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MPC507AU CAD Model

Description

Introducing the Texas Instruments MPC507AU Precision Analog Multiplexer

The Texas Instruments MPC507AU is a state-of-the-art precision analog multiplexer that offers exceptional accuracy and versatility for a wide range of applications. Designed with meticulous attention to detail, this device is an ideal solution for engineers looking to manage multiple analog signals in their systems.

Key Features

  • High Precision: The MPC507AU provides outstanding accuracy with very low charge injection, low input leakage, and a low input capacitance, making it suitable for high-precision applications such as data acquisition systems, test equipment, and instrumentation.
  • Single-Ended or Differential: This multiplexer can be configured for either 8-channel single-ended or 4-channel differential inputs, offering flexibility to accommodate various signal requirements.
  • Low On-Resistance: Featuring a low on-resistance that is flat over the full analog input range, the device ensures minimal signal distortion and maintains signal integrity.
  • Bipolar Operation: The MPC507AU is capable of operating with dual power supplies ranging from ±4.5V to ±18V, or a single supply from 9V to 36V, accommodating a broad spectrum of power environments.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, thus protecting the integrity of the signals and the device.

Applications

The versatility of the MPC507AU makes it suitable for a diverse array of applications. It is particularly useful in:

  • Data Acquisition Systems
  • Process Control
  • Instrumentation
  • Automatic Test Equipment (ATE)
  • Industrial Control Systems

Reliability and Support

As with all Texas Instruments products, the MPC507AU is built to the highest standards of quality and reliability. Engineers can rely on this multiplexer to perform consistently in demanding environments. Additionally, Texas Instruments provides comprehensive technical support and resources to assist with the integration of the MPC507AU into various designs.

Whether you're designing complex industrial systems or precision measurement devices, the Texas Instruments MPC507AU offers the performance and reliability needed to handle multiple analog signals with ease.

You May Also Be Interested in

Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7499 $67.4998
4+ $27.6922 $110.7688
6+ $26.8268 $160.9608
8+ $25.9614 $207.6912
10+ $25.0961 $250.9610
14+ $22.4999 $314.9986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess