EN
  • EN
  • DE

MSC1210Y3

Part No MSC1210Y3
Manufacturer Texas Instruments
Description Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227096-MSC1210Y3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSC1210Y3 CAD Model

Description

The MSC1210Y3 is a highly integrated, precision data acquisition system from Texas Instruments, designed to deliver exceptional performance in a wide array of applications. This advanced microcontroller is particularly suitable for industrial measurement, portable instrumentation, and sensor-based systems, where accuracy and reliability are paramount.

Key Features

  • Precision Analog-to-Digital Converter: The MSC1210Y3 boasts a 24-bit delta-sigma ADC with a built-in PGA (Programmable Gain Amplifier), offering high-resolution measurement capabilities and exceptional noise performance.
  • Integrated Memory: Equipped with 32KB of Flash memory and 1KB of RAM, this product provides ample space for complex algorithms and data storage without the need for external components.
  • On-board Microcontroller: The device features a high-performance, 8051-compatible microcontroller core, allowing for sophisticated data processing and control tasks to be executed efficiently.
  • Diverse Communication Interfaces: With support for SPI, I2C, and UART protocols, the MSC1210Y3 offers versatile connectivity options for seamless integration with other devices and systems.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this product maintains a low power profile, making it ideal for battery-operated devices.

Applications

The MSC1210Y3 is particularly adept at handling applications that require precise data acquisition, including:

  • Industrial process control
  • Temperature measurement and control systems
  • Portable medical devices
  • Weigh scales
  • Scientific instrumentation

Technical Support and Resources

Developers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and user guides. Additionally, TI offers a supportive community forum and technical assistance to help streamline the development process and maximize the MSC1210Y3's potential in your projects.

With its robust feature set and the backing of Texas Instruments' renowned support, the MSC1210Y3 represents a versatile and reliable solution for any precision data acquisition needs.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6582 $77.3164
4+ $31.7195 $126.8780
5+ $30.7283 $153.6415
7+ $29.7370 $208.1590
9+ $28.7458 $258.7122
12+ $25.7721 $309.2652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess