EN
  • EN
  • DE

MAX7424EUA+

Part No MAX7424EUA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 5TH 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 45kHz
Number of Filters 1
Filter Order 5th
Supply Voltage - Operating 2.7 V to 3.6 V
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 134687-MAX7424EUA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7424EUA+ CAD Model

Description

Maxim Integrated MAX7424EUA+ Overview

The MAX7424EUA+ is a high-performance, 5th-order, low-pass, Elliptic filter from Maxim Integrated, designed to provide advanced signal processing capabilities for a wide range of applications. This compact and efficient integrated circuit (IC) is specifically engineered to attenuate unwanted high-frequency noise while preserving the integrity of the desired signal, making it an ideal solution for applications requiring precise signal conditioning.

Key Features

  • Filter Order: 5th-order Elliptic low-pass filter, which offers steeper roll-off characteristics compared to Butterworth or Chebyshev filters.
  • Operating Voltage: The device supports a single-supply voltage range of 2.7V to 5.5V, accommodating a variety of power requirements for different systems.
  • Low Power Consumption: The MAX7424EUA+ is designed with power efficiency in mind, ensuring minimal impact on the overall power budget of the system.
  • High Accuracy: With its precision design, the filter provides a highly accurate signal processing path, which is critical for maintaining signal quality.
  • Compact Package: The IC comes in an 8-pin µMAX package, making it suitable for space-constrained applications.
  • Integrated Clock Oscillator: The device includes an internal clock oscillator, simplifying the design and reducing external component count.

Applications

The MAX7424EUA+ is versatile and can be used in various applications, including but not limited to:

  • Anti-aliasing for data acquisition systems
  • Signal conditioning for communications systems
  • Audio processing for consumer electronics
  • Filtering for industrial control systems
  • Noise reduction for sensor signal processing

Technical Specifications

With its advanced features, the MAX7424EUA+ ensures high-performance filtering. The device's fixed cutoff frequency is factory-set, which can be specified to meet the needs of the particular application. The built-in clock oscillator requires no external components, although an external clock can be used if desired. The filter's low distortion and high signal-to-noise ratio make it an excellent choice for precision applications.

For designers and engineers looking for a reliable and efficient filtering solution, the Maxim Integrated MAX7424EUA+ offers a combination of performance, power efficiency, and compact form factor that is hard to beat.

You May Also Be Interested in

Linear Technology
Linear Phase, DC Accurate, Tunable, 10th Order Lowpass Filter | IC FILTER 300KHZ LINEAR PH 8SOIC
Lowest to $24.2700
Linear Technology
Linear Phase, DC Accurate, Low Power, 10th Order Lowpass Filter | IC FILTER 64KHZ LINEAR PHS 8SOIC
Lowest to $13.0565
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Need more? Email Us
Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $7.4493
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SSOP
Lowest to $16.9797
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.8283
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $49.0909

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3913 $50.8695
36+ $2.7827 $100.1772
56+ $2.6957 $150.9592
77+ $2.6087 $200.8699
100+ $2.5218 $252.1800
133+ $2.2609 $300.6997
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess