EN
  • EN
  • DE

MSC1210Y4PAGR

Part No MSC1210Y4PAGR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC W/MICROCTRLR 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Resolution (Bits) 24 b
Sampling Rate 1k
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 64-TQFP (10x10)
Win Source Part Number 1079877-MSC1210Y4PAGR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSC1210Y4PAGR CAD Model

Description

The MSC1210Y4PAGR is a precision, mixed-signal microcontroller from Texas Instruments that combines a high-performance 8051 CPU with a 24-bit analog-to-digital converter (ADC) in a single integrated circuit. This innovative product is designed to cater to a wide range of applications that require high-precision data acquisition, such as industrial control systems, measurement equipment, and sensor interfacing.

Key Features

  • High-Resolution ADC: The 24-bit delta-sigma ADC provides exceptional accuracy and resolution, making it ideal for demanding applications that require precise measurements.
  • Integrated Memory: Equipped with 128KB of Flash memory and 8KB of RAM, this microcontroller offers ample storage for complex programs and data buffering.
  • Flexible Data Rates: The ADC supports data rates up to 40 samples per second, allowing for adaptable performance depending on the application's requirements.
  • Multiple I/O Options: A variety of digital I/O pins and serial communication interfaces, including SPI and UART, enable easy integration with external devices and systems.
  • On-Chip Temperature Sensor: An integrated temperature sensor allows for temperature monitoring and compensation without the need for additional hardware.
  • Built-in Programmable Gain Amplifier (PGA): The PGA can be configured to amplify small signals, enhancing the dynamic range and sensitivity of the ADC.

Applications

The MSC1210Y4PAGR is suitable for a diverse set of applications, including:

  • Industrial process control and automation
  • Precision instrumentation and measurement systems
  • Medical monitoring devices
  • Smart sensor systems
  • Data acquisition and signal processing

Package and Availability

The MSC1210Y4PAGR is available in a compact 64-TQFP (Thin Quad Flat Pack) package, ensuring a minimal footprint on printed circuit boards. Texas Instruments provides comprehensive technical support and documentation, making the integration of this microcontroller into your design as seamless as possible.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.1643 $51.1643
3+ $41.9810 $125.9430
4+ $40.6691 $162.6764
6+ $39.3572 $236.1432
7+ $38.0453 $266.3171
9+ $34.1095 $306.9855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess