EN
  • EN
  • DE

MSP430F1471IRTDR

Part No MSP430F1471IRTDR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430x1xx
Packaging Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 8MHz
Connectivity SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 48
Program Memory Size 32KB (32K x 8 + 256B)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters Slope A/D
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 1227277-MSP430F1471IRTDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F147
Introduction Date June 22, 2004
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP430F1471IRTDR CAD Model

Description

Overview of the Texas Instruments MSP430F1471IRTDR

The Texas Instruments MSP430F1471IRTDR is a highly-integrated microcontroller (MCU) that is part of the MSP430 family, renowned for its low power consumption and robust performance. This MCU is designed to cater to a wide range of applications, particularly those that require precise analog integration and powerful digital control capabilities in a compact form factor.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is based on a 16-bit RISC architecture that enables efficient processing and fast instruction execution, making it ideal for low-power applications.
  • Integrated Memory: This MCU comes with 32KB of flash memory and 1KB of RAM, providing ample space for program storage and data manipulation without the need for external memory components.
  • Analog-to-Digital Converter (ADC): An onboard 12-bit ADC provides precise analog signal measurement, which is crucial for sensor interfacing and data acquisition tasks.
  • Digital I/O: The MSP430F1471IRTDR features multiple digital I/O pins that support various functions, including timers, serial communication, and more, to interface with external devices and peripherals.
  • Low Power Modes: Multiple low-power operating modes allow for significant energy savings, making this MCU an excellent choice for battery-powered and energy-sensitive applications.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to 85°C, this device is suitable for use in harsh environmental conditions.

Applications

The MSP430F1471IRTDR is versatile and can be used in a variety of applications, such as:

  • Portable medical devices
  • Industrial control systems
  • Wireless sensor networks
  • Smart metering
  • Consumer electronics

Package and Quality

Encased in a compact 64-pin QFN (Quad Flat No-leads) package, the MSP430F1471IRTDR ensures a minimal footprint on the PCB while offering sufficient I/O options for complex designs. Texas Instruments is committed to delivering high-quality products, and this MCU is no exception, with rigorous testing and quality assurance processes in place to ensure reliability and performance in the field.

With its combination of power efficiency, integrated features, and robust design, the MSP430F1471IRTDR from Texas Instruments is an excellent choice for designers looking to develop advanced, yet energy-conscious electronic systems.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess