EN
  • EN
  • DE

MSP430F2232IRHA

Part No MSP430F2232IRHA
Manufacturer Texas Instruments
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227345-MSP430F2232IRHA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F2232IRHA CAD Model

Description

The Texas Instruments MSP430F2232IRHA is a high-performance, mixed-signal microcontroller that is part of the MSP430 family, renowned for its low power consumption and robust feature set. This microcontroller is designed to cater to a wide range of applications, from consumer electronics to industrial automation systems.

Key Features

  • Core: The MSP430F2232IRHA is built around a 16-bit RISC CPU, which offers a balanced trade-off between power efficiency and processing capability.
  • Memory: It comes equipped with 8KB of Flash memory and 512 bytes of RAM, providing sufficient space for applications with moderate code and data storage requirements.
  • Digital I/O: With 24 I/O pins, this microcontroller offers flexible interface options with external circuits and devices.
  • Analog-to-Digital Converter (ADC): A 10-bit, 200ksps ADC allows for precise analog signal measurement, making it ideal for sensor interfacing and data acquisition tasks.
  • Timers: Multiple 16-bit timers support PWM, interval timing, and pulse generation, crucial for real-time control applications.
  • Communication: Integrated peripherals such as UART, SPI, and I2C support serial communication with other devices, facilitating complex system integrations.
  • Supply Voltage: The MSP430F2232IRHA operates at a supply voltage range of 1.8V to 3.6V, accommodating various power supply configurations.
  • Package: Housed in a 40-VQFN (RHA) package, it is designed for space-constrained applications.

Applications

The MSP430F2232IRHA microcontroller is versatile and can be used in a myriad of applications, including but not limited to:

  • Smart meters and energy monitoring systems
  • Portable medical devices
  • Home automation and security systems
  • Industrial control systems
  • Battery management systems

With its combination of low power consumption, comprehensive feature set, and flexible interfacing options, the Texas Instruments MSP430F2232IRHA microcontroller is an excellent choice for designers looking to optimize their embedded systems for power efficiency and performance.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5402 $52.7010
12+ $8.6484 $103.7808
18+ $8.3782 $150.8076
25+ $8.1079 $202.6975
32+ $7.8376 $250.8032
43+ $7.0268 $302.1524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess