EN
  • EN
  • DE

MSP430F4793IPZR

Part No MSP430F4793IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430x4xx
Packaging Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 72
Program Memory Size 60KB (60K x 8 + 256B)
Program Memory Type FLASH
RAM Size 2.5K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 3x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1227446-MSP430F4793IPZR
Manufacturer Homepage www.ti.com
Family Name MSP430F4793
Introduction Date August 23, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F4793IPZR CAD Model

Description

The MSP430F4793IPZR is a powerful microcontroller unit (MCU) from Texas Instruments, renowned for its exceptional combination of performance, power efficiency, and flexibility. This MCU is part of the MSP430 family, which is designed for various low-power and portable applications.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is a 16-bit RISC processor that offers a balanced trade-off between power consumption and processing capability.
  • Low Power Consumption: Designed for battery-powered and low-power applications, the MSP430F4793IPZR features multiple power-saving modes to extend battery life.
  • In-System Programmable Flash Memory: With 256KB of flash memory, this MCU allows for flexible and robust program storage, supporting in-system programming for easy updates and bug fixes.
  • Integrated Digital and Analog Peripherals: The device includes a variety of peripherals such as a 12-bit analog-to-digital converter (ADC), timers, and communication interfaces like SPI and UART, enabling it to handle complex tasks and interface with other components in a system.
  • Extended Temperature Range: It operates effectively across a wide temperature range, making it suitable for industrial and outdoor applications.

Applications

The MSP430F4793IPZR is ideal for a range of applications, including but not limited to:

  • Smart meters
  • Portable medical devices
  • Energy harvesting systems
  • Industrial control systems
  • Wireless sensors and IoT devices

Package and Quality

This MCU comes in a 100-pin LQFP (Low Profile Quad Flat Package), which is suitable for surface-mount technology, offering a compact footprint for space-constrained applications. The MSP430F4793IPZR meets the high-quality standards expected from Texas Instruments, ensuring reliable performance in a wide range of operating conditions.

Support and Resources

Developers working with the MSP430F4793IPZR benefit from Texas Instruments' comprehensive support ecosystem, including development tools, software libraries, and a vibrant community of engineers. TI provides extensive documentation, application notes, and training materials to facilitate the design and development process.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9092 $50.8196
32+ $3.2076 $102.6432
49+ $3.1073 $152.2577
67+ $3.0071 $201.4757
87+ $2.9069 $252.9003
116+ $2.6062 $302.3192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess