EN
  • EN
  • DE

MSP430F5151IYFFT

Part No MSP430F5151IYFFT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 40DSBGA / MCU 16-bit MSP430 RISC 16KB Flash 2.5V/3.3V 40-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-UFBGA, DSBGA
Manufacturer Package 40-DSBGA
Win Source Part Number 789542-MSP430F5151IYFFT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F5151
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F5151IYFFT CAD Model

Description

Introducing the MSP430F5151IYFFT Microcontroller by Texas Instruments

The MSP430F5151IYFFT is a highly integrated, low-power microcontroller from Texas Instruments, designed for optimal performance in a variety of embedded applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile features tailored to meet the needs of complex and demanding applications.

Core Features

  • 16-bit RISC Architecture: At the heart of the MSP430F5151IYFFT lies a 16-bit Reduced Instruction Set Computing (RISC) architecture that enables swift and efficient processing, making it ideal for applications requiring quick data manipulation and real-time responsiveness.
  • Ultra-Low Power Consumption: The device boasts multiple power-saving modes, which significantly extend battery life in portable applications. This makes it particularly suitable for IoT devices, remote sensors, and other power-sensitive systems.
  • Integrated Peripherals: A rich set of integrated peripherals enhances the functionality of the microcontroller. These include a 10-bit analog-to-digital converter (ADC), timers, serial communication modules (UART, SPI, I2C), and more, providing a versatile platform for developers to build upon.

Memory and Clock System

The MSP430F5151IYFFT is equipped with 32KB of flash memory and 4KB of RAM, offering ample space for program storage and efficient data handling. Its flexible clock system includes a built-in digitally controlled oscillator (DCO) that allows for a wide range of frequency configurations, aiding in precise timing operations and system clock management.

Package and Temperature Range

Encased in a compact 49-ball BGA (YFF) package, the MSP430F5151IYFFT is designed to fit into space-constrained applications while providing robust connectivity options. It operates over an extended temperature range, ensuring reliability and consistent performance under varying environmental conditions.

Applications

With its combination of low power consumption, advanced features, and compact design, the MSP430F5151IYFFT is an excellent choice for a broad spectrum of applications. These include industrial control systems, consumer electronics, wireless networking, portable medical devices, and energy management systems.

Overall, the MSP430F5151IYFFT from Texas Instruments stands out as a microcontroller that offers a perfect blend of power efficiency, processing capabilities, and integrated features, making it a versatile choice for engineers and designers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess