EN
  • EN
  • DE

MSP430F5501IRGZ

Part No MSP430F5501IRGZ
Manufacturer Texas Instruments
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227482-MSP430F5501IRGZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP430F5501IRGZ CAD Model

Description

The MSP430F5501IRGZ is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its ultra-low power consumption and versatile feature set. Designed for efficient power management and sophisticated digital control, this MCU is an ideal choice for battery-powered and energy-harvesting applications across various industries including consumer electronics, industrial, and automation.

At the heart of the MSP430F5501IRGZ lies a powerful 16-bit RISC CPU, which operates at a maximum frequency of 25 MHz. The device is built on a flexible clock system that supports multiple clock sources, including a low-power crystal oscillator and a digitally controlled oscillator (DCO), enabling the MCU to maintain a delicate balance between power consumption and processing speed.

This MCU comes with 32KB of flash memory and 4KB of RAM, providing ample space for complex programs and data buffering. Its integrated peripherals include a 10-bit analog-to-digital converter (ADC) with multiple channels, a versatile set of timers, and a range of communication interfaces such as SPI, I2C, and UART, which facilitate easy integration with other devices and systems.

The MSP430F5501IRGZ also features a comprehensive set of I/O pins that are highly configurable, supporting various functions and enabling the MCU to interface with sensors, actuators, and other electronic components. Moreover, its built-in watchdog timer and brown-out reset ensure reliable operation under varying power conditions.

Packaged in a compact 48-pin VQFN (RGC) package, the MSP430F5501IRGZ is designed for space-constrained applications. Its operating temperature range from -40°C to +85°C guarantees stable performance in harsh environments. With its integrated security features, developers can safeguard their code and data from unauthorized access, making it a secure choice for connected devices.

Overall, the MSP430F5501IRGZ microcontroller by Texas Instruments offers an exceptional blend of power efficiency, processing capability, and integrated features, making it a versatile solution for a wide array of low-power and portable applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9607 $51.4891
31+ $3.2499 $100.7469
48+ $3.1483 $151.1184
66+ $3.0467 $201.0822
85+ $2.9452 $250.3420
114+ $2.6405 $301.0170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess