EN
  • EN
  • DE

MSP430F5526IZQER

Part No MSP430F5526IZQER
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 80BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F5xx
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-VFBGA
Supplier Device Package 80-BGA MICROSTAR JUNIOR (5x5)
Base Product Number MSP430F5526
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644809-MSP430F5526IZQER
Ultra Librarian 3D Model Ultra Librarian MSP430F5526IZQER CAD Model

Description

The Texas Instruments MSP430F5526IZQER is a highly integrated, mixed-signal microcontroller that is part of the MSP430 family, renowned for its low power consumption and high performance. This microcontroller is designed to cater to a wide range of applications, including industrial control systems, sensor management, and portable devices. With its robust set of features, the MSP430F5526IZQER is an ideal choice for designers looking to develop energy-efficient and cost-effective products.

Key Features:

  • Core: The MSP430F5526IZQER is built around a 16-bit RISC CPU, offering a balanced combination of speed and power efficiency. The CPU is capable of operating at a frequency of up to 25 MHz, providing ample processing power for complex tasks.
  • Memory: It comes equipped with 8KB of RAM and 128KB of flash memory, ensuring sufficient space for application code and data storage without the need for external memory components.
  • Digital and Analog Peripherals: A variety of peripherals are integrated, including multiple 16-bit timers, a 12-bit analog-to-digital converter (ADC), a 12-bit digital-to-analog converter (DAC), and several communication interfaces such as UART, SPI, and I2C.
  • Power Management: The MSP430F5526IZQER excels in power management with five low-power modes that significantly reduce power consumption. This feature is particularly beneficial for battery-operated devices, extending operational life.
  • Package: The microcontroller is available in a compact 80-ball BGA (ZQE) package, which is suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, making it reliable in harsh environmental conditions.
  • Development Support: Texas Instruments offers an extensive ecosystem of development tools, software libraries, and reference designs to accelerate the development process for the MSP430F5526IZQER.

Applications:

The MSP430F5526IZQER's mix of low power consumption and rich peripheral set makes it an excellent choice for a variety of applications, including:

  • Smart meters
  • Home and building automation systems
  • Portable medical devices
  • Industrial control systems
  • Wireless sensors and IoT devices

In summary, the MSP430F5526IZQER from Texas Instruments offers a powerful solution for developers in need of a low-power, highly capable microcontroller for their next project. With its extensive feature set and support for a wide range of applications, this microcontroller stands out as a versatile and reliable component in the world of embedded systems.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess