EN
  • EN
  • DE

MSP430F6746IPEUR

Part No MSP430F6746IPEUR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 128LQFP / MCU 16-bit MSP430 RISC 256KB Flash 2.5V 128-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter
Number of I/O 90
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-LQFP
Manufacturer Package 128-LQFP (14x20)
Win Source Part Number 789654-MSP430F6746IPEUR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F6746
Introduction Date November 26, 2012
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6746IPEUR CAD Model

Description

The Texas Instruments MSP430F6746IPEUR is a highly integrated, mixed-signal microcontroller that is part of the MSP430 family, renowned for its ultra-low power consumption and high performance. This device is specifically designed to cater to a wide range of applications that require precise measurement, efficient data processing, and low-power operation.

Key Features:

  • High-Performance Processing: At the heart of the MSP430F6746IPEUR is a 16-bit RISC CPU, offering robust processing capabilities while maintaining low power consumption.
  • Integrated Memory: The device includes 128KB of Flash memory and 8KB of RAM, providing ample space for complex applications and data storage.
  • Analog-to-Digital Converter (ADC): A high-resolution, 24-bit sigma-delta ADC delivers precise measurements, making it ideal for applications such as smart metering and industrial sensing.
  • Digital Peripherals: Multiple digital communication interfaces, including I2C, SPI, and UART, offer versatile connectivity options for various peripherals and external devices.
  • Flexible Power Management: The MSP430F6746IPEUR supports multiple low-power modes, allowing for optimization of power consumption based on application requirements.
  • Timer Systems: An array of timers supports PWM, capture/compare, and interval timing, enhancing the microcontroller's capability to handle complex timing tasks.
  • Extended Temperature Range: The device is designed to operate reliably in extreme temperature conditions, with a range of -40°C to 85°C.
  • Package: It comes in a 128-pin LQFP (Low Profile Quad Flat Package) that ensures a compact footprint while providing ample I/O options for embedded systems.

Applications:

The MSP430F6746IPEUR is versatile and can be used in a variety of applications, such as:

  • Smart Grid and Energy Metering
  • Home and Building Automation Systems
  • Industrial Control Systems
  • Portable Medical Devices
  • Consumer Electronics

With its advanced features and Texas Instruments' commitment to quality, the MSP430F6746IPEUR microcontroller is an excellent choice for designers looking to create efficient, reliable, and high-performance embedded systems.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess