EN
  • EN
  • DE

MSP430FG4250IRGZT

Part No MSP430FG4250IRGZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 48VQFN / MCU 16-bit MSP430 RISC 16KB Flash 2.5V/3.3V 48-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430x4xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 8MHz
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8 + 256B)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 5x16b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 789758-MSP430FG4250IRGZT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430FG4250
Introduction Date April 23, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430FG4250IRGZT CAD Model

Description

The MSP430FG4250IRGZT is a powerful and versatile microcontroller from Texas Instruments, designed to cater to a wide range of applications that require low power consumption and high performance. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power-saving capabilities and robust integrated features.

Key Features

  • Architecture: The device boasts a 16-bit RISC architecture that provides a balanced combination of processing power and energy efficiency, making it ideal for battery-powered and portable applications.
  • Clock System: It features a flexible clock system with multiple frequency options, allowing designers to optimize performance and power consumption according to their specific needs.
  • Memory: Equipped with a generous amount of integrated memory, including flash memory and RAM, the MSP430FG4250IRGZT enables efficient data storage and quick access, supporting complex applications and firmware updates.
  • Analog-to-Digital Converter (ADC): The onboard 12-bit ADC allows for precise analog signal measurement, which is essential for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: With built-in communication interfaces such as SPI, I2C, and UART, this microcontroller offers excellent connectivity options for peripherals and other microcontrollers.
  • Low Power Modes: Multiple low power modes enable the device to conserve energy during downtime, significantly extending the battery life of the end product.
  • Package: The MSP430FG4250IRGZT comes in a VQFN (Very Thin Quad Flat Non-leaded) package, which is compact and suitable for space-constrained applications.

Applications

This microcontroller is an ideal choice for a broad range of applications, including but not limited to industrial control systems, consumer electronics, handheld devices, and sensor monitoring systems. Its low power consumption and high integration make it particularly well-suited for portable and remote sensing applications where battery life and form factor are critical considerations.

Conclusion

Overall, the Texas Instruments MSP430FG4250IRGZT microcontroller is a highly capable component that offers a perfect blend of power efficiency and performance. Its rich set of features and connectivity options make it a go-to choice for engineers and designers looking to create innovative, energy-conscious products.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6221 $50.5989
22+ $4.6131 $101.4882
34+ $4.4689 $151.9426
47+ $4.3247 $203.2609
60+ $4.1806 $250.8360
81+ $3.7481 $303.5961
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess