EN
  • EN
  • DE

MSP430FR5724IPW

Part No MSP430FR5724IPW
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FRAM 28TSSOP / MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tube
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 8MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 8KB (8K x 8)
Program Memory Type FRAM
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number MSP430FR5724
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number -296-35030,-MSP430FR5724IPW-NDR,-296-35030-ND,296-35030
Standard Package 50
Win Source Part Number 1322455-MSP430FR5724IPW
Ultra Librarian 3D Model Ultra Librarian MSP430FR5724IPW CAD Model

Description

Introducing the MSP430FR5724IPW Microcontroller from Texas Instruments

The MSP430FR5724IPW is a powerful and versatile microcontroller unit (MCU) designed and manufactured by the reputable Texas Instruments (TI). This MCU is part of the MSP430 family, which is renowned for its ultra-low power consumption and robust integrated features. The MSP430FR5724IPW is particularly suitable for battery-powered and energy-harvesting applications due to its efficient power management and wide range of integrated peripherals.

Key Features

  • Low Power Consumption: The MSP430FR5724IPW boasts TI's ultra-low-power architecture, which includes a 16-bit RISC CPU, 16-bit registers, and constant generators that contribute to maximum code efficiency. The active mode power consumption is as low as 100 μA/MHz, and in standby mode, it consumes a mere 0.5 μA with the real-time clock running.
  • Integrated Memory: This MCU offers 15KB of FRAM (Ferroelectric Random Access Memory), which provides faster write speeds and greater write endurance compared to traditional non-volatile memories. Additionally, it includes 512B of Info FRAM and 6KB of SRAM.
  • Digital and Analog Peripherals: It features various integrated peripherals, including a 10-bit analog-to-digital converter (ADC), a 16-channel comparator, and multiple serial communication modules (eSPI, eUSCI, I2C).
  • Clock System: The MSP430FR5724IPW is equipped with a flexible clock system that includes a 32kHz crystal oscillator, a high-frequency oscillator, and a very low-power low-frequency oscillator, which allows for a wide range of clock sources and configurations.

Applications

The MSP430FR5724IPW MCU is ideal for a variety of applications, including but not limited to:

  • Wireless sensor networks
  • Energy harvesting systems
  • Industrial monitoring and control
  • Smart meters and smart grid infrastructure
  • Portable medical devices
  • Home automation systems

With its combination of low power consumption, robust memory options, and comprehensive set of peripherals, the MSP430FR5724IPW from Texas Instruments stands out as a top choice for designers and engineers looking to develop energy-efficient and reliable products. Its small footprint, provided in a TSSOP (Thin Shrink Small Outline Package) with 28 pins, makes it a compact solution for space-constrained applications.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0152 $50.7600
125+ $0.8330 $104.1250
190+ $0.8070 $153.3300
260+ $0.7809 $203.0340
335+ $0.7549 $252.8915
445+ $0.6768 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,994 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess