EN
  • EN
  • DE

MV39592PJJ-Y

Part No MV39592PJJ-Y
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 247478-MV39592PJJ-Y
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MV39592PJJ-Y CAD Model

Description

The MV39592PJJ-Y is a top-of-the-line product from Texas Instruments, a reputable American technology company that specializes in designing and manufacturing semiconductors and various integrated circuits.

  • Description: This product is a testament to the company's commitment to innovation, performance, and reliability. The MV39592PJJ-Y is an advanced integrated circuit (IC) device meticulously designed to provide optimal performance in various applications. This device is built with cutting-edge semiconductor technology, ensuring superior functionality and longevity. The high-quality materials used in its construction guarantee durability, even in the most demanding conditions. This makes the MV39592PJJ-Y a reliable choice for numerous applications across different industries, including telecommunications, computing, automotive, and more.
  • Feature: One of the standout features of the MV39592PJJ-Y is its high-speed performance. This device is designed to handle high-frequency signals efficiently, ensuring fast and reliable data transmission. This high-speed performance, coupled with its low power consumption, makes the MV39592PJJ-Y an ideal choice for power-sensitive applications.
  • Feature: Another notable feature of the MV39592PJJ-Y is its compact size. Despite its powerful performance, this device is engineered to be small and lightweight, making it convenient for use in applications where space is a premium. This compact design does not compromise its functionality, as it still delivers the high performance expected from Texas Instruments products.
  • Feature: The MV39592PJJ-Y also features an easy-to-use interface, allowing for straightforward integration into various systems. It is compatible with a wide range of devices, providing flexibility and convenience for users. This product is also RoHS compliant, meaning it is free from hazardous substances and safe for use in a variety of environments.
  • Conclusion: In conclusion, the MV39592PJJ-Y from Texas Instruments is a high-quality, high-performance integrated circuit device that delivers reliable and efficient performance. Whether for telecommunications, computing, automotive, or other applications, this product offers a versatile solution that meets the high standards set by Texas Instruments. With its superior features and reliable performance, the MV39592PJJ-Y is indeed a valuable addition to any tech-driven project or system.

You May Also Be Interested in

EliteMT
Lowest to $3.4246
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Shindengen
Lowest to $0.2021
Shindengen
Lowest to $5.6838
EliteMT
Lowest to $2.1853
ESMT
Lowest to $2.9349
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess