Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 338152-NM25C04N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM25C04N CAD Model

Description

The NM25C04N is a high-performance, non-volatile memory product developed by Texas Instruments, a leading global semiconductor company.

  • Product Type: This product is a 4K-bit serial EEPROM, which stands for Electrically Erasable Programmable Read-Only Memory
  • Design: It has been designed for a wide range of applications that require low power consumption and high reliability, making it a versatile and robust solution for many industries
  • Organization: The NM25C04N is organized as 512 x 8, meaning it can store 512 bytes of data, each consisting of 8 bits
  • Operating Voltage and Interface: It operates under a wide voltage range, from 2.7V to 5.5V, and features a high-speed SPI compatible serial interface. This allows for fast data transfer and efficient communication with other devices
  • Non-Volatile Memory: One of the key features of the NM25C04N is its ability to retain data even when the power supply is interrupted or switched off. This non-volatile nature of the memory ensures that critical data is not lost, making it an ideal choice for applications where data integrity is crucial
  • Write Protection: The product also offers a write protection feature, which prevents accidental overwriting or erasure of data. This is particularly useful in applications where the stored data is sensitive or essential to the operation of the device
  • Package: The NM25C04N is housed in an 8-pin DIP (Dual In-line Package), which makes it easy to install on a printed circuit board (PCB)
  • Design for Harsh Conditions: It has been designed to withstand harsh operating conditions and has a high endurance of over 1 million write cycles, ensuring a long lifespan and reliable performance
  • Applications: In terms of applications, the NM25C04N is suitable for a variety of sectors. It can be used in consumer electronics for storing user settings and preferences. In industrial applications, it can be used for storing calibration data, device IDs, and manufacturing data. In automotive applications, it can store error codes and operational data

You May Also Be Interested in

ON Semiconductor
NV25020 - EEPROM SERIAL 2-KB SPI
Need more? Email Us
ECAD model for NV25020MUW3VTBG
ABLIC U.S.A. Inc.
IC EEPROM 8KBIT SPI 5MHZ 8TSSOP
Need more? Email Us
ECAD model for S-25C080A0I-T8T1G
Winbond Electronics
IC DRAM 2GBIT 78-WBGA
Need more? Email Us
ECAD model for W632GG8KB12I
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ECAD model for PK8072006398400
Rohm Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8MSOP
Lowest to $0.5157
ECAD model for BR24G32FVM-3AGTTR
Rohm Semiconductor
IC EEPROM 64KBIT VSON008X2030
Need more? Email Us
ECAD model for BR25G640NUX-3TR
Winbond Electronics
IC DRAM 256MBIT 84-WBGA
Lowest to $7.3864
ECAD model for W9725G6KB-25 TR
Altera
IC FLASH 256KBIT PARALLEL 32PLCC
Need more? Email Us
ECAD model for N28F256A150
Cypress Semiconductor Corp
SRAM CHIP ASYNC SINGLE 3V 2M BIT
Need more? Email Us
ECAD model for WCMA2008U1X-FF70T

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention