EN
  • EN
  • DE

NN1001RSHR

Part No NN1001RSHR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 725727-NN1001RSHR
Ultra Librarian 3D Model Ultra Librarian NN1001RSHR CAD Model

Description

The Texas Instruments NN1001RSHR is a state-of-the-art integrated circuit designed for high-performance applications across a wide range of industries. This precision-engineered component is part of Texas Instruments' renowned semiconductor product line, known for its reliability, durability, and cutting-edge technology.

Key Features

  • Advanced Technology: The NN1001RSHR is built using the latest semiconductor technologies, providing exceptional performance and efficiency for demanding applications.
  • High Reliability: Texas Instruments' commitment to quality ensures that this IC offers superior reliability, making it suitable for mission-critical systems where uptime is paramount.
  • Energy Efficiency: Designed with power conservation in mind, the NN1001RSHR operates with minimal power consumption, reducing the overall energy footprint of the devices it powers.
  • Compact Size: The small form factor of the NN1001RSHR allows for integration into space-constrained designs, offering flexibility for a variety of hardware configurations.

Applications

The versatile nature of the NN1001RSHR makes it an ideal choice for a broad spectrum of applications, including:

  • Automotive systems
  • Industrial automation
  • Telecommunications equipment
  • Consumer electronics
  • Medical devices

Technical Specifications

Parameter Value Package / Case VQFN-32 Operating Temperature -40°C to +125°C Supply Voltage Typical values as per datasheet Mounting Type Surface Mount

Support and Resources

Customers can access comprehensive support and resources for the NN1001RSHR on the Texas Instruments website. This includes technical documentation, application notes, design resources, and reference designs to facilitate integration and accelerate product development.

You May Also Be Interested in

Qualcomm
Linear IC
Lowest to $72.7612
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $58.2090
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.1279 $76.1279
2+ $73.7489 $147.4978
3+ $71.3699 $214.1097
4+ $68.9909 $275.9636
5+ $61.8539 $309.2695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess