EN
  • EN
  • DE

NS486SXF-25

Part No NS486SXF-25
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU INTEL486 SX 25MHZ 160QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor Intel486 SX
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 25MHz
RAM Controllers DRAM
Graphics Acceleration No
Display & Interface Controllers LCD
Voltage - I/O 3.3V, 5.0V
Temperature Range - Operating 0°C to 70°C (TA)
Security Package / Case 160-BFQFP
Case / Package 160-PQFP (28x28)
Additional Interfaces Access.bus, IrDA, Microwire, PCMCIA, UART
Win Source Part Number 045373-NS486SXF-25
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NS486SXF-25 CAD Model

Description

The NS486SXF-25 is an advanced, high-performance microprocessor developed by Texas Instruments.

  • Architecture: 486SX
  • Clock Speed: 25 MHz
  • Data Bus: 32-bit
  • Floating-Point Unit (FPU): Integrated
  • Memory Management Unit (MMU): Integrated
  • Cache Memory: Built-in
  • Package: Compact, surface-mount
  • Interfaces: ISA, PCI, and VLB

You May Also Be Interested in

Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.3806 $58.3806
3+ $47.9020 $143.7060
4+ $46.4051 $185.6204
5+ $44.9081 $224.5405
6+ $43.4112 $260.4672
8+ $38.9204 $311.3632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess