EN
  • EN
  • DE

OMAPL132EZWTA2E

Part No OMAPL132EZWTA2E
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-L1X 200MHZ 361NFBGA / SOC OMAPL1xx ARM926EJ-S 361-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-L1x
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 200MHz
Co-Processors/DSP Signal Processing; C674x, System Control; CP15
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Additional Interfaces AC97, I2C, I2S, McASP, McBSP, MMC/SD/SDIO, SPI, UART
Win Source Part Number 790920-OMAPL132EZWTA2E
Popularity Medium
Supply and Demand Status Limited
Family Name OMAPL132
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OMAPL132EZWTA2E CAD Model

Description

The OMAPL132EZWTA2E is a high-performance, low-power applications processor from Texas Instruments, designed to meet the demanding requirements of embedded industrial and consumer electronics. This advanced SoC (System on Chip) integrates a robust ARM core with a range of peripherals and interfaces, making it an ideal choice for a variety of applications such as multimedia, automotive, and IoT devices.

Key Features:

  • Powerful ARM Core: At the heart of the OMAPL132EZWTA2E is an efficient ARM processor, capable of delivering the computational power needed for complex tasks without compromising on energy efficiency.
  • Integrated Peripherals: The chip comes with a suite of built-in peripherals, including USB, I2C, SPI, and UART interfaces, which simplify connectivity and reduce the need for additional components.
  • Advanced Multimedia Support: With its integrated graphics acceleration and support for high-definition video and audio, the OMAPL132EZWTA2E is well-suited for multimedia applications requiring rich user interfaces and immersive experiences.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this processor maintains a balance between performance and power usage, extending battery life and reducing thermal footprint.
  • Robust Security Features: Security is a top priority for connected devices, and the OMAPL132EZWTA2E includes features to protect against unauthorized access and ensure data integrity.

Applications:

  • Industrial Automation
  • Consumer Electronics
  • Automotive Infotainment Systems
  • Portable Medical Devices
  • Smart Home Devices
  • Internet of Things (IoT) Gadgets

The OMAPL132EZWTA2E is a versatile and reliable processor that offers an optimal blend of performance, power efficiency, and connectivity. Whether you're developing an advanced industrial control system or a consumer entertainment product, this Texas Instruments processor provides a solid foundation for your next-generation electronic devices.

You May Also Be Interested in

Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.3473 $64.6946
4+ $26.5414 $106.1656
6+ $25.7119 $154.2714
9+ $24.8825 $223.9425
11+ $24.0531 $264.5841
14+ $21.5649 $301.9086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess