EN
  • EN
  • DE

OMAPL137BZKBA3

Part No OMAPL137BZKBA3
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-L1X 375MHZ 256BGA / ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Texas Instruments
Series OMAP-L1x
Package Tray
Product Status Obsolete
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 375MHz
Co-Processors/DSP Signal Processing; C674x, System Control; CP15
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100Mbps (1)
USB USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-BGA (17x17)
Additional Interfaces HPI, I2C, McASP, MMC/SD, SPI, UART
Base Product Number OMAPL137
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 929575-OMAPL137BZKBA3
Ultra Librarian 3D Model Ultra Librarian OMAPL137BZKBA3 CAD Model

Description

The OMAPL137BZKBA3 is a highly integrated microprocessor from Texas Instruments, designed for a wide range of industrial and consumer applications. This product is part of the OMAP-L13x series, which is known for its powerful dual-core architecture, combining an ARM9 processor with a TI C674x floating-point DSP core. This unique combination allows the OMAPL137BZKBA3 to handle complex computations and control tasks efficiently.

Key Features

  • Processor Cores: ARM926EJ-S and TMS320C674x DSP
  • Operating Frequency: Up to 300 MHz for ARM and 300 MHz for DSP
  • Memory: 128KB of RAM and 256KB of ROM on-chip
  • External Memory Interface: Supports DDR2, mDDR, and SDRAM
  • Peripheral Set: Includes USB 2.0 OTG, 10/100 Mb Ethernet MAC, McASP, SPI, I2C, and GPIO among others
  • Operating Temperature Range: -40°C to 85°C
  • Package: 256-ball BGA (ZKB Suffix)

With its robust set of peripherals, the OMAPL137BZKBA3 is adaptable for a variety of applications, such as audio processing, voice recognition, medical imaging, and industrial control systems. Its high-performance DSP core is particularly well-suited for real-time signal processing tasks, making it a popular choice for audio and speech processing applications.

Development Support

The OMAPL137BZKBA3 is supported by Texas Instruments' extensive range of software and hardware development tools. This includes an integrated development environment (IDE), digital signal processing libraries, and reference designs to accelerate product development and reduce time to market.

Applications

  • Industrial automation
  • Audio and speech processing
  • Medical imaging systems
  • Test and measurement equipment

Overall, the OMAPL137BZKBA3 is a versatile and powerful microprocessor that provides designers with the flexibility and processing power needed for demanding applications. Its combination of ARM and DSP cores, along with a comprehensive set of peripherals and support tools, make it a go-to solution for engineers looking to develop advanced digital products.

You May Also Be Interested in

Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess