EN
  • EN
  • DE

OP-07DPS

Part No OP-07DPS
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 888027-OP-07DPS
Supply and Demand Status Limited
Popularity Medium
Quantity per package 80
Other Part Number 296-OP-07DPS, OP-07DPS-ND
HTSUS 8542.33.0001
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 1 (Unlimited)
Family Name OP-07
Case / Package 8-SO
Package 8-SOIC (0.209", 5.30mm Width)
Mounting Surface Mount
Operating Temperature Range 0°C ~ 70°C (TA)
Package Bulk
Manufacturer Texas Instruments
Features General Purpose Amplifier Circuit - 8-SO
Estimated Pruduction Lead Time 5 Weeks
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian OP-07DPS CAD Model

Description

The Texas Instruments OP-07DPS is a high-precision operational amplifier that delivers unparalleled stability and accuracy for a wide range of applications. This device is part of a family of operational amplifiers that are known for their low offset voltage and drift, making them ideal for precision instrumentation, data acquisition systems, and any other application requiring a high degree of accuracy and stability over time and temperature variations.

Key Features

  • Low Offset Voltage: The OP-07DPS boasts an extremely low input offset voltage, typically around 75 µV, which is ideal for high-precision tasks.
  • Low Drift: With a temperature coefficient as low as ±0.3 µV/°C, the OP-07DPS ensures minimal deviation in performance across a wide temperature range.
  • High Input Impedance: The high input impedance minimizes loading on the input signal source, preserving signal integrity.
  • Low Noise: A low noise profile is maintained, making this operational amplifier suitable for sensitive applications such as audio processing and medical equipment.
  • Wide Supply Range: The OP-07DPS operates with a supply voltage range from ±3 V to ±18 V, accommodating various system designs and requirements.

Applications

  • Precision analog-to-digital converters
  • Strain gauge amplifiers
  • Thermocouple amplifiers
  • Industrial process controls
  • Long-term integrators
  • Precision filters

The Texas Instruments OP-07DPS is designed for those who require the highest levels of precision and stability. Its robust design and excellent temperature characteristics make it a reliable choice for engineers and designers looking to build high-accuracy systems. Whether for industrial, commercial, or research applications, the OP-07DPS stands out as a top-tier component for critical measurement and control systems.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0044 $51.0748
41+ $2.4652 $101.0732
63+ $2.3882 $150.4566
87+ $2.3111 $201.0657
112+ $2.2341 $250.2192
150+ $2.0030 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,601 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess