EN
  • EN
  • DE

OPA1664AIDR

Part No OPA1664AIDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Audio Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SoundPlus™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name OPA1664
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number OPA1664AIDR-ND, -296-35039-1, -296-35039-1-ND, 296-35039-6, -OPA1664AIDR-NDR, 296-35039-1, 296-35039-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888073-OPA1664AIDR
Ultra Librarian 3D Model Ultra Librarian OPA1664AIDR CAD Model

Description

The Texas Instruments OPA1664AIDR is a high-performance, audio operational amplifier designed for professional audio equipment and high-fidelity applications. This state-of-the-art component is part of TI's renowned Burr-Brown Audio line, which is synonymous with exceptional audio quality and engineering excellence.

Key Features

  • Low Distortion: The OPA1664AIDR boasts an ultra-low total harmonic distortion plus noise (THD+N) of 0.0001% at 1 kHz, ensuring pristine audio reproduction.
  • High Bandwidth: With a wide bandwidth of 11 MHz, this op-amp is capable of handling a broad range of audio frequencies without compromising signal integrity.
  • Low Noise: A low voltage noise density of 3.3 nV/√Hz minimizes background noise and hiss, preserving the clarity of audio signals.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which maximizes dynamic range and is particularly useful in low-voltage applications.
  • SoundPlus™ Technology: Incorporating TI's exclusive SoundPlus™ technology, the OPA1664AIDR delivers superior sound quality and is optimized for high-fidelity audio systems.

Applications

The OPA1664AIDR is ideal for a variety of applications where audio quality is paramount. It is commonly used in:

  • Professional audio equipment
  • High-fidelity home and car audio systems
  • Audio mixing consoles
  • Headphone amplifiers
  • Active filters and crossover networks

Package and Reliability

The OPA1664AIDR comes in a compact SOIC-14 package, making it suitable for space-constrained applications while still delivering robust performance. Texas Instruments' commitment to quality ensures that this amplifier meets the highest reliability standards, providing consistent performance over a wide temperature range and long operational life.

Whether you're designing a high-end audio system or looking for a reliable audio op-amp for professional equipment, the OPA1664AIDR from Texas Instruments offers the perfect blend of performance, quality, and versatility to meet your audio amplification needs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4739 $51.9519
50+ $2.0299 $101.4950
77+ $1.9665 $151.4205
106+ $1.9030 $201.7180
136+ $1.8396 $250.1856
182+ $1.6493 $300.1726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess