Product Overview: Texas Instruments OPA2131UAE4
The OPA2131UAE4 is a high-performance operational amplifier (op-amp) manufactured by Texas Instruments. This precision op-amp is known for its low noise and high-speed capabilities, making it an ideal choice for a wide range of applications, from professional audio equipment to high-end test and measurement systems.
Key Features
- Low Noise: The OPA2131UAE4 features an ultra-low noise floor, which is critical for applications requiring high signal fidelity and minimal distortion.
- High Speed: With a fast slew rate and wide bandwidth, this op-amp is capable of handling rapid signal changes, ensuring accurate signal reproduction and processing.
- Low Distortion: It offers exceptionally low harmonic distortion, which is essential for maintaining the integrity of the original signal in audio and instrumentation applications.
- Wide Supply Range: The device can operate from a single +5V to +36V supply, or dual supplies of ±2.5V to ±18V, providing flexibility in various circuit configurations.
Applications
The versatility of the OPA2131UAE4 allows it to be used in a multitude of applications. Some of the most common uses include:
- Professional Audio Equipment
- Active Filters
- Test and Measurement Systems
- Photodiode Amplification
- Data Acquisition Systems
Technical Specifications
| Parameter |
Value |
| Number of Channels |
1 |
| Input Noise Voltage |
8 nV/√Hz |
| Slew Rate |
20 V/µs |
| Gain Bandwidth Product |
8 MHz |
| Operating Temperature Range |
-40°C to +85°C |
In conclusion, the Texas Instruments OPA2131UAE4 operational amplifier stands out for its exceptional performance in demanding environments where low noise and high speed are paramount. Its robust design and flexible power supply options make it a reliable and versatile choice for professionals seeking precision and quality in their electronic designs.