EN
  • EN
  • DE

OPA2356AIDGK

Part No OPA2356AIDGK
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Amplifier Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 58 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650828-OPA2356AIDGK
Ultra Librarian 3D Model Ultra Librarian OPA2356AIDGK CAD Model

Description

The OPA2356AIDGK from Texas Instruments is a high-speed, voltage-feedback operational amplifier designed to offer a perfect blend of speed, precision, and power efficiency. This makes it an ideal choice for a wide range of applications, including video electronics, communication systems, and active filtering.

Key Features

  • High Bandwidth: With a bandwidth of 235MHz, the OPA2356AIDGK is capable of handling high-speed signal processing tasks with ease, making it suitable for video and high-speed data applications.
  • Low Distortion: Its low harmonic distortion ensures clean amplification of signals, preserving signal integrity across various uses.
  • Rail-to-Rail Output: The device can swing its output voltage close to the supply rails, maximizing the dynamic range in low supply voltage applications.
  • Single or Dual Supply Operation: This operational amplifier can operate from a single +4V to +12V supply or dual supplies of ±2V to ±6V, providing flexibility in different circuit designs.
  • High Output Drive: It can deliver a high output current, which is beneficial when driving heavy loads or high-speed analog-to-digital converters (ADCs).

Applications

  • Video Processing
  • Telecommunications
  • Test Equipment
  • Active Filtering
  • ADC Buffering

Package and Quality

The OPA2356AIDGK comes in a compact VSSOP-8 (DGK) package that is space-efficient and suitable for dense circuit boards. Texas Instruments ensures high-quality and reliability, making this operational amplifier a trusted component for both commercial and industrial applications.

Conclusion

With its exceptional performance and versatility, the Texas Instruments OPA2356AIDGK operational amplifier stands out as a top choice for designers looking to enhance their electronic systems. Whether it's for high-speed video, precise filtering, or robust communication systems, this op-amp delivers the necessary specifications to meet demanding requirements.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8332 $50.9976
44+ $2.3247 $102.2868
67+ $2.2521 $150.8907
92+ $2.1794 $200.5048
119+ $2.1068 $250.7092
159+ $1.8888 $300.3192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess