EN
  • EN
  • DE

OPA2822E

Part No OPA2822E
Manufacturer Texas Instruments
Description Dual, Wideband, Low-Noise Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233599-OPA2822E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA2822E CAD Model

Description

The OPA2822E from Texas Instruments is a high-performance, dual-channel operational amplifier designed for precision and speed in a variety of applications. This op-amp boasts a unique combination of low noise, high bandwidth, and fast slew rate, making it an ideal choice for audio, video, and high-speed signal processing.

Key Features

  • Wide Bandwidth: The OPA2822E offers a wide bandwidth of 200 MHz, which is beneficial for high-speed signal amplification and accurate reproduction of fast transient signals.
  • High Slew Rate: With a high slew rate of 500 V/µs, this operational amplifier can handle rapid changes in input signals without distortion, ensuring signal integrity in demanding environments.
  • Low Noise Performance: The device is designed to maintain signal fidelity with a low voltage noise density of 2.5 nV/√Hz, minimizing interference and providing clean amplification.
  • Dual Supply Operation: It can operate from a dual supply voltage range of ±2.25V to ±18V, or a single supply of 4.5V to 36V, offering flexibility in various circuit designs.
  • Output Short-Circuit Protection: The OPA2822E is equipped with output short-circuit protection, enhancing its reliability and robustness in the face of adverse conditions.

Applications

The versatile nature of the OPA2822E makes it suitable for a wide array of applications, including:

  • Professional audio equipment
  • Active filters and data acquisition systems
  • Test and measurement instruments
  • Video processing and broadcasting equipment
  • High-speed communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the OPA2822E is no exception. It is built to meet the stringent demands of industrial and commercial applications, ensuring long-term reliability and performance. The device comes in a compact SOIC-8 package, allowing for efficient space utilization in PCB design.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4016 $51.8112
17+ $6.0732 $103.2444
26+ $5.8834 $152.9684
36+ $5.6936 $204.9696
46+ $5.5038 $253.1748
61+ $4.9344 $300.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,104 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess