EN
  • EN
  • DE

OPA4336EA

Part No OPA4336EA
Manufacturer Texas Instruments
Description SINGLE-SUPPLY, microPower CMOS OPERATIONAL AMPLIFIERS microAmplifier  Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233769-OPA4336EA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Test & Measurement, Medical
Ultra Librarian 3D Model Ultra Librarian OPA4336EA CAD Model

Description

Overview of Texas Instruments OPA4336EA

The OPA4336EA from Texas Instruments is a high-performance, precision operational amplifier that delivers exceptional accuracy and stability. This device is designed to meet the demanding requirements of a wide range of applications, including test and measurement systems, medical equipment, and professional audio equipment.

Key Features

  • Precision Performance: The OPA4336EA offers a low offset voltage and drift, ensuring high accuracy over time and temperature variations.
  • Wide Bandwidth: With a wide bandwidth, this operational amplifier is capable of handling high-speed signals, making it suitable for fast-operating systems.
  • Low Noise: It provides low noise performance, which is essential for applications requiring clean and precise signal amplification.
  • Supply Range: The device operates on a wide supply range, accommodating various power requirements and making it versatile for different circuit designs.
  • Rail-to-Rail Output: The OPA4336EA features rail-to-rail output swing, which maximizes the dynamic range within a given supply voltage.
  • Single or Dual Supply Operation: It can be operated from a single supply or dual supplies, providing design flexibility.

Applications

  • Test and Measurement Systems
  • Medical Equipment
  • Professional Audio Equipment
  • Data Acquisition Systems
  • Active Filters
  • Analog Signal Conditioning

Product Specifications

The OPA4336EA is packaged in a compact, surface-mount design, making it easy to integrate into various circuit boards. Its operating temperature range ensures reliability in different environmental conditions. With its combination of precision, low noise, and high-speed capabilities, the OPA4336EA is an excellent choice for designers looking for a top-tier operational amplifier that does not compromise on performance.

Conclusion

For engineers and designers in need of a reliable and high-quality operational amplifier, the Texas Instruments OPA4336EA stands out as a premier solution. Its precision and versatility make it an ideal component for enhancing the performance of sophisticated electronic systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1580 $54.0540
30+ $3.4117 $102.3510
46+ $3.3051 $152.0346
63+ $3.1985 $201.5055
81+ $3.0919 $250.4439
109+ $2.7720 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess