EN
  • EN
  • DE

OPA454AIDDARG4

Part No OPA454AIDDARG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRC 8SOPWRPAD / General Purpose Amplifier 1 Circuit 8-SO PowerPad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 13V/µs
Gain Bandwidth Product 2.5 MHz
Current - Input Bias 1.4 pA
Voltage - Input Offset 200 µV
Current - Supply 3.2mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 100 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number OPA454
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 651113-OPA454AIDDARG4
Ultra Librarian 3D Model Ultra Librarian OPA454AIDDARG4 CAD Model

Description

Product Overview: Texas Instruments OPA454AIDDARG4

The OPA454AIDDARG4 is a robust, high-voltage, high-current operational amplifier designed by Texas Instruments to cater to a wide array of industrial, test, and measurement applications. This op-amp is capable of operating at supply voltages up to ±50V, and it can deliver a continuous output current of up to 50mA, with the ability to handle short-term pulses of up to 100mA.

Key Features

  • High Voltage Operation: The OPA454AIDDARG4 can operate with a power supply range of ±10V to ±50V, making it suitable for high-voltage applications.
  • High Output Current: With a steady output current of 50mA and peaking up to 100mA, this operational amplifier can drive heavy loads efficiently.
  • Wide Temperature Range: It is designed to work in extreme environments, with an operational temperature range from -40°C to +125°C.
  • Low Quiescent Current: The device maintains power efficiency with a low quiescent current, which is particularly beneficial for portable and energy-sensitive applications.
  • Robust Protection Features: Includes thermal shutdown and output current limiting, which help prevent damage from over-current and overheating conditions.

Applications

The versatility of the OPA454AIDDARG4 allows it to be used in various applications, including:

  • Power supplies and motor control circuits
  • Audio equipment and high-fidelity audio power amplifiers
  • Transducer amplifiers with high input impedance
  • Industrial process controls
  • Test and measurement instruments

Package and Quality

The OPA454AIDDARG4 comes in a PowerPAD™ down R-PDIP (14) package, which ensures enhanced thermal performance and a compact footprint. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet stringent industry standards, providing reliable performance for critical applications.

With its combination of high-voltage operation, significant output current, and extensive temperature range, the OPA454AIDDARG4 operational amplifier is a powerful component for designers looking to enhance the performance and reliability of their high-power systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3041 $52.8656
37+ $2.7111 $100.3107
58+ $2.6264 $152.3312
79+ $2.5416 $200.7864
102+ $2.4569 $250.6038
137+ $2.2028 $301.7836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess