EN
  • EN
  • DE

OPA615ID

Part No OPA615ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP DC RESTORATION 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Package Tube
Product Status Active
Applications DC Restoration
Number of Circuits 1
-3db Bandwidth 710 MHz
Slew Rate 2500V/µs
Current - Supply 13 mA
Current - Output / Channel 20 mA
Voltage - Supply, Single/Dual (±) ±4V ~ 6.2V
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number OPA615
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 651162-OPA615ID
Ultra Librarian 3D Model Ultra Librarian OPA615ID CAD Model

Description

Product Overview: Texas Instruments OPA615ID

The OPA615ID is a high-performance, wideband, current-feedback operational amplifier designed by Texas Instruments. This precision electronic component is tailored for professional-grade applications that demand high speed and wide bandwidth capabilities. With its exceptional performance characteristics, the OPA615ID is an ideal choice for a variety of demanding applications, including video processing, communication systems, data acquisition, and audio signal amplification.

Key Features

  • High Speed: The OPA615ID offers a swift slew rate and fast settling time, making it suitable for high-speed signal processing tasks.
  • Wide Bandwidth: It provides a wide bandwidth, which is essential for maintaining signal integrity across a broad range of frequencies.
  • Low Distortion: The device is engineered to deliver low harmonic distortion, a critical factor for maintaining the quality of audio signals and high-definition video feeds.
  • Robust Output Drive: Capable of driving complex loads, the OPA615ID is versatile for use in a variety of circuit configurations.
  • Single-Supply Operation: Designed for single-supply operation, it simplifies power management within electronic systems.
  • Thermal and Short-Circuit Protection: The OPA615ID incorporates built-in thermal and short-circuit protection features, enhancing the reliability and longevity of the device.

Applications

  • Video processing equipment
  • Professional audio equipment
  • Test and measurement instruments
  • High-speed data acquisition systems
  • Communication infrastructure

The OPA615ID comes in a compact SOIC-8 package, which is suitable for space-constrained applications while still providing excellent thermal performance. Its pin compatibility with standard op-amp footprints allows for easy integration into existing designs or the upgrade of systems requiring enhanced performance.

Whether you're designing a high-fidelity audio amplifier or a sophisticated video processing system, the Texas Instruments OPA615ID operational amplifier delivers the precision, speed, and reliability needed to achieve superior performance in your electronic designs.

You May Also Be Interested in

NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0719 $54.2157
7+ $14.8282 $103.7974
11+ $14.3648 $158.0128
15+ $13.9014 $208.5210
19+ $13.4381 $255.3239
25+ $12.0479 $301.1975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 558 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess