EN
  • EN
  • DE
  • IT

OPA655U/2K5G4

Part No OPA655U/2K5G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wideband FET-Input Operational Amplifier 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Win Source Part Number 1198675-OPA655U/2K5G4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA655U/2K5G4 CAD Model

Description

The OPA655U/2K5G4 is a high-performance, wideband, voltage-feedback operational amplifier from Texas Instruments, designed to meet the rigorous demands of high-speed signal processing applications. This amplifier is a part of TI's renowned precision analog components, offering designers an excellent combination of speed, bandwidth, and dynamic performance.

Key Features

  • High Bandwidth: The OPA655U/2K5G4 boasts a remarkable bandwidth of 1.6 GHz, making it suitable for high-speed applications such as video processing, test equipment, and communication systems.
  • Fast Slew Rate: With a slew rate of 400 V/µs, this operational amplifier ensures rapid response times and is capable of handling rapid changes in input signals without distortion.
  • Low Distortion: The device has a low harmonic distortion, which is critical for maintaining signal fidelity in audio and instrumentation applications.
  • Flexible Power Supply: It operates over a wide supply range, accommodating single-supply voltages from +5V to +12V, or dual supplies of ±2.5V to ±6V, providing versatility in various circuit configurations.
  • Robust Packaging: The OPA655U/2K5G4 is available in a standard SOIC-8 package, ensuring easy integration into a wide range of electronic assemblies.

Applications

The OPA655U/2K5G4 is designed for use in a variety of applications where high-speed and accurate signal processing is required. These include:

  • Professional Video Electronics
  • High-Speed Data Acquisition Systems
  • Telecommunications Equipment
  • RF/IF Signal Processing
  • Medical Imaging Devices
  • Test and Measurement Instruments

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The OPA655U/2K5G4 operational amplifier is no exception, and it is backed by TI's comprehensive technical support and documentation. Engineers can access a wealth of resources, including datasheets, reference designs, and application notes to facilitate the design and implementation process.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess