EN
  • EN
  • DE

OPA686N

Part No OPA686N
Manufacturer Texas Instruments
Description Wideband, Low Noise, Voltage Feedback OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233927-OPA686N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA686N CAD Model

Description

The OPA686N is a high-performance operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision op-amp is well-suited for a wide range of applications, including test and measurement systems, telecommunications, professional audio equipment, and other electronic devices that require high-speed signal processing.

Key Features

  • High Speed: The OPA686N boasts a high slew rate and bandwidth, making it ideal for fast signal amplification and conditioning.
  • Low Distortion: With its low harmonic distortion, the OPA686N ensures signal integrity, which is critical for high-fidelity audio applications and precision instrumentation.
  • Low Noise: The device's low noise performance makes it suitable for sensitive applications, such as medical equipment and measurement devices, where signal clarity is paramount.
  • Wide Supply Range: The OPA686N can operate over a wide supply voltage range, accommodating various power supply configurations and ensuring compatibility with a broad spectrum of electronic systems.
  • Robust Output Drive: The op-amp is capable of driving heavy loads, making it versatile for both high-impedance and low-impedance applications.

Applications

The OPA686N's versatility allows it to be used in multiple applications:

  • Active filters
  • Analog-to-digital converter (ADC) drivers
  • Digital-to-analog converter (DAC) buffers
  • Professional audio equipment
  • Telecommunications
  • Test and measurement systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The OPA686N is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments. Customers can trust in the OPA686N for their critical applications, benefiting from Texas Instruments' extensive experience in op-amp design and manufacturing.

Support and Resources

For engineers and designers, Texas Instruments provides comprehensive technical support for the OPA686N. This includes detailed datasheets, application notes, reference designs, and simulation tools to assist in the rapid integration of the op-amp into various electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess