EN
  • EN
  • DE

OPA705NA3KG4

Part No OPA705NA3KG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 12V, Low Cost, CMOS, Rail-to-Rail I/O, Operational Amplifier 5-SOT-23 -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 1 MHz
Mounting SMD (SMT)
Case / Package SOP
Common Mode Rejection Ratio 66 dB
Gain Bandwidth Product 1 MHz
Input Bias Current 10 pA
Input Offset Voltage (Vos) 5 mV
Lead Free Contains Lead
Max Dual Supply Voltage 6 V
Max I/O Voltage 5 mV
Maximum Operating Temperature 85 °C
Max Supply Voltage 12 V
Min Dual Supply Voltage 2 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Nominal Supply Current 250 µA
Number of Channels 1
Number of Circuits 1
Number of Pins 5
Operating Supply Voltage 6 V
Output Current 10 mA
Radiation Hardening No
RoHS Compliant
Slew Rate 0.6 V/µs
Voltage Gain 120 dB
Win Source Part Number 1083319-OPA705NA3KG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA705NA3KG4 CAD Model

Description

Product Overview: OPA705NA3KG4 from Texas Instruments

The OPA705NA3KG4 is a high-performance, single-supply operational amplifier designed and manufactured by the renowned semiconductor company, Texas Instruments. This op-amp is well-suited for a wide range of applications, including sensor conditioning, active filtering, and general-purpose analog circuitry. Its versatility and reliability make it a popular choice among engineers and designers in the electronics industry.

Key Features

  • Single-Supply Operation: The OPA705NA3KG4 is optimized for single-supply operation, making it ideal for battery-powered and portable devices. It operates over a wide supply range of 2.7V to 6V, ensuring compatibility with various system voltages.
  • Low Input Bias Current: With its low input bias current, this operational amplifier is suitable for applications requiring high input impedance, ensuring minimal error in measurement and sensor applications.
  • High Output Drive Capability: The device is capable of delivering a substantial output current, which allows it to drive a variety of loads effectively, including capacitive loads.
  • Rail-to-Rail Output: The OPA705NA3KG4 features rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is particularly beneficial when operating at low supply voltages.
  • Excellent Thermal Performance: Encased in a SC-70 package, the product offers excellent thermal performance, ensuring stability and reliability across different operating conditions.

Applications

The versatile nature of the OPA705NA3KG4 makes it suitable for a diverse array of applications. It is commonly used in:

  • Portable Instrumentation
  • Test Equipment
  • Analog Signal Conditioning
  • Data Acquisition Systems
  • Audio Processing
  • Active Filters and Buffers

With its robust feature set and Texas Instruments' reputation for quality, the OPA705NA3KG4 operational amplifier is a reliable choice for professionals seeking performance and durability in their electronic designs. Its compact size, combined with its high level of integration, offers a convenient solution for a broad spectrum of analog circuit challenges.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8176 $50.7168
44+ $2.3119 $101.7236
67+ $2.2397 $150.0599
93+ $2.1674 $201.5682
120+ $2.0952 $251.4240
160+ $1.8784 $300.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,260 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess