EN
  • EN
  • DE

OPA859QDSGRQ1

Part No OPA859QDSGRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8WSON / J-FET Amplifier 1 Circuit Rail-to-Rail 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type J-FET
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1150V/µs
Gain Bandwidth Product 900 MHz
-3db Bandwidth 1.8 GHz
Current - Input Bias 0.5 pA
Voltage - Input Offset 900 mV
Current - Supply 21mA
Current - Output / Channel 105 mA
Voltage - Supply Span (Min) 3.3 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-OPA859QDSGRQ1CT,296-OPA859QDSGRQ1DKR,296-OPA859QDSGRQ1TR
Standard Package 3,000
Win Source Part Number 987731-OPA859QDSGRQ1
Ultra Librarian 3D Model Ultra Librarian OPA859QDSGRQ1 CAD Model

Description

Introducing the OPA859QDSGRQ1 from Texas Instruments

The OPA859QDSGRQ1 is a cutting-edge operational amplifier designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This high-performance component is tailored for automotive and industrial applications, where precision and reliability are paramount. Engineered to meet the stringent requirements of the automotive industry, the OPA859QDSGRQ1 is AEC-Q100 qualified, ensuring top-notch performance under harsh conditions.

At the heart of the OPA859QDSGRQ1 lies its wideband voltage feedback, which allows the device to offer a staggering 1.8 GHz Gain Bandwidth Product (GBWP). This makes it an ideal choice for high-speed signal conditioning, LiDAR, and time-of-flight applications in modern vehicles. Additionally, with a linear phase response and a low input voltage noise of just 2.9 nV/√Hz, it provides exceptional signal fidelity for advanced driver-assistance systems (ADAS).

One of the key features of the OPA859QDSGRQ1 is its wide supply range, which spans from 2.7V to 5.5V. This flexibility ensures compatibility with a variety of sensor interfaces and ADC drivers, making it a versatile option for system designers. Furthermore, the operational amplifier boasts a fast settling time, which is crucial for high-speed data acquisition and real-time processing.

The OPA859QDSGRQ1 also comes in a compact WSON-8 package, which is designed to save space on printed circuit boards (PCBs), a critical consideration in automotive designs where space is at a premium. Despite its small footprint, the device does not compromise on thermal performance, ensuring stable operation over a wide temperature range.

For safety-critical applications, the OPA859QDSGRQ1 includes fail-safe features, such as overcurrent protection and thermal shutdown, which contribute to the overall reliability of the system it's integrated into. This makes the OPA859QDSGRQ1 a trusted choice for automotive manufacturers who require components that can deliver both high performance and peace of mind.

In summary, the OPA859QDSGRQ1 from Texas Instruments represents the pinnacle of operational amplifier design for automotive and industrial applications. Its high bandwidth, low noise, and robust feature set make it an essential component for any high-performance, safety-critical electronic system.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8637 $52.7733
21+ $4.8113 $101.0373
33+ $4.6609 $153.8097
45+ $4.5106 $202.9770
58+ $4.3602 $252.8916
77+ $3.9092 $301.0084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,082 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess