EN
  • EN
  • DE

PC16550DN

Part No PC16550DN
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART WITH FIFO 40-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1.5Mbps
Voltage - Supply 4.5V ~ 5.5V
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-DIP
Base Product Number PC16550
Standard Package 9 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 652958-PC16550DN
Ultra Librarian 3D Model Ultra Librarian PC16550DN CAD Model

Description

The PC16550DN from Texas Instruments is a highly versatile and reliable Universal Asynchronous Receiver/Transmitter (UART) Interface Integrated Circuit, designed for use in a broad range of data communication applications. This IC is particularly well-suited for enhancing the serial port capabilities of microcontroller-based systems, offering improved performance for serial data exchanges.

Key Features

  • Enhanced Data Rates: The PC16550DN supports serial transmission speeds up to 1.5 Mbps, making it an ideal choice for high-speed serial data applications.
  • FIFO Buffers: Equipped with 16-byte FIFO buffers for both transmit and receive operations, this IC helps to reduce the number of interrupts presented to the CPU, improving system efficiency.
  • Programmable Baud Rate Generator: The baud rate generator is programmable and can be calibrated to generate a wide range of baud rates to accommodate various communication standards.
  • Modem Control: It includes a complete set of modem control capabilities, allowing for full control over signal lines for modems and other similar communication devices.
  • Flexible Character Lengths: The device can be programmed to handle character lengths from 5 to 8 bits, adding to its versatility in handling different data formats.
  • Multiple Interrupt Levels: The PC16550DN supports multiple interrupt priority levels, which helps in managing system interrupts efficiently and ensures reliable data transfer.

Applications

The PC16550DN is suitable for a wide range of applications including, but not limited to:

  • Serial data communication in embedded systems
  • Point of Sale (POS) terminals
  • Networking equipment such as routers and switches
  • Industrial control and automation systems

Technical Specifications

The PC16550DN operates over a temperature range of 0°C to 70°C and is available in a PDIP-40 package. It is compliant with industry-standard 16450 and 16550 UARTs, ensuring compatibility with a wide range of existing software and hardware.

For more detailed technical information, datasheets, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Advanced Micro Devices
ID8251 - PROGRAMMABLE COMMUNICAT
Need more? Email Us
Harris Corporation
ASYNCHRONOUS COMMUNICATIONS
Lowest to $2.1853

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8401 $59.3604
9+ $12.1765 $109.5885
13+ $11.7960 $153.3480
18+ $11.4155 $205.4790
23+ $11.0350 $253.8050
31+ $9.8934 $306.6954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,902 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess