EN
  • EN
  • DE

ST16C1551CJ28-F

Part No ST16C1551CJ28-F
Manufacturer Exar Corporation
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART FIFO 16B 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MaxLinear, Inc.
Packaging Tube
Part Status Obsolete (End Of Life)
Mounting Style SMD
Manufacturer Package 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806595-ST16C1551CJ28-F
Ultra Librarian 3D Model Ultra Librarian ST16C1551CJ28-F CAD Model

Description

The ST16C1551CJ28-F is a single-channel UART (Universal Asynchronous Receiver/Transmitter) manufactured by Exar Corporation. It's designed to provide serial communication capabilities to embedded systems, microcontrollers, and other digital devices. This UART is a versatile solution for a wide range of serial communication applications due to its robust features and reliable performance.

Applications:

  • Embedded Systems: Providing serial communication for data logging, debugging, and control.
  • Industrial Automation: Interfacing with sensors, actuators, and other industrial equipment.
  • Point-of-Sale (POS) Systems: Connecting to barcode scanners, printers, and other peripherals.
  • Networking Equipment: Serial console access for configuration and monitoring.
  • Medical Devices: Serial communication for data transfer and control.

Features:

  • Single-Channel UART: Provides one independent serial communication channel.
  • Data Rates up to 5 Mbps: Supports high-speed serial communication.
  • 16-Byte Transmit and Receive FIFOs: Reduces CPU overhead.
  • Programmable Baud Rate Generator: Allows for flexible baud rate selection.
  • Modem Control Signals: Supports hardware flow control.
  • Interrupt Generation: Generates interrupts for various events.
  • Software Compatible with Industry Standard 16C450/550: Simplifies software development.

Benefits:

  • Simplified Serial Communication: Provides a complete solution for serial communication.
  • Reduced CPU Overhead: FIFOs reduce the need for frequent CPU intervention.
  • Flexible Baud Rate Selection: Adapts to a wide range of communication requirements.
  • Improved System Performance: High-speed data rates and efficient interrupt handling improve system performance.
  • Easy Integration: Software compatibility with industry-standard UARTs simplifies integration.

Additional Details:

The ST16C1551CJ28-F operates from a single power supply and offers a wide range of programmable options. It supports various data formats, parity options, and stop bit configurations. The modem control signals enable hardware flow control, preventing data loss in high-speed applications. The interrupt system allows for efficient handling of serial communication events. The device is commonly packaged in a compact form factor for easy integration into embedded systems.

Specific technical specifications, such as supply voltage range, baud rate accuracy, and interrupt configuration options, can be found in the device's datasheet.

You May Also Be Interested in

NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
MaxLinear Inc
IC UART FIFO 32B OCTAL 100QFP / UART IC 8 Channel RS485 32 Byte 100-QFP (14x20)
Need more? Email Us
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
NXP / Nexperia
UART Interface IC 8CH. UART ENHANCED
Lowest to $58.6467
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess