EN
  • EN
  • DE

PCA9544AZQNR

Part No PCA9544AZQNR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 20BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Applications Translating Switch
Interface I2C, SMBus
Voltage - Supply 2.3V ~ 5.5V
Package / Case 20-VFBGA
Supplier Device Package 20-BGA MICROSTAR JUNIOR (4x3)
Mounting Type Surface Mount
Base Product Number PCA954
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653321-PCA9544AZQNR
Ultra Librarian 3D Model Ultra Librarian PCA9544AZQNR CAD Model

Description

Product Overview: Texas Instruments PCA9544AZQNR

The Texas Instruments PCA9544AZQNR is a highly versatile and efficient 4-channel I2C-bus switch with an interrupt logic, designed to provide seamless communication and control for complex multi-master and multi-slave systems. This integrated circuit is part of Texas Instruments' extensive portfolio of I2C solutions, renowned for their reliability and performance in various applications.

Key Features

  • Multiple Channel Access: With four bidirectional translating switches, the PCA9544AZQNR can connect up to four I2C slave devices to a single I2C bus master, effectively expanding the number of devices that can be controlled within a system.
  • Interrupt Function: Each channel has a dedicated interrupt input which can be monitored by the master device, ensuring prompt response to any event or condition signaled by a slave device.
  • Active-Low Reset Input: The device features an active-low reset input that initializes the I2C-bus state without needing to power-cycle the system, providing greater control and stability.
  • High Noise Immunity: Engineered to withstand the rigors of electrically noisy environments, the PCA9544AZQNR is equipped with built-in noise filters on the SDA and SCL lines, enhancing the integrity of data transmission.
  • Low Standby Current: Power efficiency is a hallmark of this switch, which boasts a low standby current, making it suitable for power-sensitive applications.

Applications

The PCA9544AZQNR is incredibly versatile and can be used in a wide range of applications, including:

  • Server and telecom infrastructure
  • Industrial control systems
  • Medical equipment
  • Consumer electronics
  • Automotive modules

Technical Specifications

The device operates over a supply voltage range of 2.3V to 5.5V, which allows it to be used in various logic-level environments. It is also compatible with standard I2C-bus protocols and supports clock stretching, arbitration, and synchronization. The PCA9544AZQNR is available in a lead-free, 20-pin QFN package, ensuring a compact footprint for space-constrained applications.

With its robust design and comprehensive feature set, the Texas Instruments PCA9544AZQNR I2C-bus switch is an ideal solution for managing complex communication requirements in advanced electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6710 $50.1300
75+ $1.3711 $102.8325
115+ $1.3283 $152.7545
160+ $1.2854 $205.6640
205+ $1.2426 $254.7330
270+ $1.1140 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess