EN
  • EN
  • DE

PCA9557DRG4

Part No PCA9557DRG4
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description REMOTE 8-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH RESET AND CONFIGURATION REGISTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1236082-PCA9557DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9557DRG4 CAD Model

Description

Introducing the PCA9557DRG4 from Texas Instruments

The PCA9557DRG4 is a robust, low-voltage 8-bit I/O expander with an I2C-bus/SMBus interface, designed and manufactured by the industry leader Texas Instruments. This versatile integrated circuit is ideal for applications where additional I/Os are needed, and it is part of a larger family of similar devices that provide various configurations and functionalities to meet a wide range of design requirements.

The PCA9557DRG4 provides the perfect solution for system designers who are working with microcontrollers and need to expand their I/O capabilities without incurring the cost, complexity, and power consumption of adding additional microcontrollers to their design. This device operates over a power supply voltage range of 2.3V to 5.5V, making it suitable for a variety of low-voltage applications, including those that require interfacing with 5V systems.

Featuring an 8-bit Input/Output port expander with interrupt output, the PCA9557DRG4 allows for seamless serial expansion of I/O through an I2C-bus interface. The interrupt output can be configured to reflect the input status, which helps in avoiding the necessity for the microcontroller to continuously poll the expander. This capability is especially beneficial in power-sensitive applications as it allows for the implementation of interrupt-driven I/O without the need for constant communication with the device, thereby reducing the overall system power consumption.

The device is housed in a small-outline 16-pin TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant, offering a space-saving footprint for PCB layouts. Additionally, the PCA9557DRG4 supports hot insertion, making it a great choice for live maintenance and upgrades without the need to power down the system.

With its built-in oscillator, the PCA9557DRG4 does not require an external clock, which simplifies the design and reduces component count. Moreover, this I/O expander is equipped with power-up reset, ensuring that the I/Os are initialized to a known state upon power-up.

In summary, the PCA9557DRG4 from Texas Instruments is a highly versatile, power-efficient solution for expanding I/O capabilities in a wide range of electronic systems. Its ease of integration, low power consumption, and space-saving design make it an excellent choice for engineers looking to enhance their microcontroller-based projects.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 400KHZ I2C 16TQFN
Need more? Email Us
Microchip Technology
Lowest to $1.0848
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
Interface - I/O Expanders 16BIT I2C FM TP GPIO
Lowest to $0.7189
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.4847
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $17.9951
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $3.1364

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess