EN
  • EN
  • DE

PCM1737E-1/2K

Part No PCM1737E-1/2K
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Win Source Part Number 345845-PCM1737E-1/2K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM1737E-1/2K CAD Model

Description

The PCM1737E-1/2K is a high-quality digital-to-analog converter (DAC) produced by Texas Instruments, a leading global semiconductor company.

  • Resolution: 24-bits
  • Dynamic Range: 113 dB
  • Signal-to-Noise Ratio: 113 dB
  • Sampling Rate: Up to 200 kHz
  • Total Harmonic Distortion plus Noise (THD+N): -100 dB
  • Digital Filter: 8x oversampling
  • Output: Differential analog output
  • Data Formats: Standard PCM, I2S, and right-justified
  • Package: Compact, 28-pin SSOP (Shrink Small Outline Package)
  • Temperature Range: -25 to +85 degrees Celsius
  • Power Consumption: 330 mW
  • Power-Down Mode: Included

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess