EN
  • EN
  • DE

PCM1780DBQRG4

Part No PCM1780DBQRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Converters - Digital to Analog (DAC) 24-Bit, 192kHz, Ster Delta-Sig Audio DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Conversion Rate 192 KSPS
Interface Serial
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Power Dissipation 200 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -25 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 30 mA
Number of Bits 24
Number of Channels 2
Number of Converters 2
Number of DAC Channels 2
Number of Pins 16
Operating Supply Voltage 5 V
Output Type Voltage
Packaging Tape & Reel (TR)
Power Consumption 80 mW
Radiation Hardening No
Resolution 3 B
RoHS Compliant
Sampling Rate 192 ksps
Signal to Noise Ratio (SNR) 106 dB
Supply Type Single
Weight 69.994973 mg
Win Source Part Number 1084381-PCM1780DBQRG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCM1780DBQRG4 CAD Model

Description

Product Overview: PCM1780DBQRG4 from Texas Instruments

The PCM1780DBQRG4 is a high-performance, low-power stereo audio digital-to-analog converter (DAC) from Texas Instruments, designed to deliver exceptional sound quality for a wide range of audio applications. This precision audio DAC features an advanced segment DAC architecture, providing impressive dynamic performance and improved tolerance to clock jitter.

Key Features

  • High-Resolution Audio: The PCM1780DBQRG4 supports 24-bit resolution and a sampling rate of up to 192 kHz, allowing for high-fidelity audio playback that can satisfy audiophiles and professional audio engineers alike.
  • Dynamic Range and Signal-to-Noise Ratio: It boasts a dynamic range of 106 dB and a signal-to-noise ratio (SNR) of 106 dB, ensuring clear and noise-free audio reproduction.
  • Low Distortion: Total harmonic distortion plus noise (THD+N) is remarkably low at -93 dB, contributing to its clean and precise audio output.
  • Flexible Interface: The PCM1780DBQRG4 features a serial audio interface that is compatible with a variety of formats, making it easy to integrate into various audio systems.
  • Power Efficiency: Designed for power-sensitive applications, it operates on a 5V analog supply and a 3.3V digital supply, with a typical power dissipation of just 385 mW.

Applications

The PCM1780DBQRG4 is ideal for an array of applications, including:

  • Professional audio equipment
  • AV receivers
  • DVD players and home theaters
  • Car audio systems
  • Digital mixing consoles

Package and Quality

Encased in a compact 48-pin SSOP (DBQ) package, the PCM1780DBQRG4 is designed to meet the space constraints of modern electronic devices without compromising on performance. Texas Instruments ensures high manufacturing standards, providing reliability and consistency across their product lines. The PCM1780DBQRG4 is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

Whether you're designing a high-end audio system or looking for a reliable DAC for consumer electronics, the PCM1780DBQRG4 offers a perfect blend of performance, power efficiency, and audio fidelity that can elevate any audio experience.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2437 $55.9665
100+ $1.0205 $102.0500
155+ $0.9886 $153.2330
210+ $0.9567 $200.9070
275+ $0.9249 $254.3475
365+ $0.8292 $302.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess