EN
  • EN
  • DE

PGA203AG

Part No PGA203AG
Manufacturer Texas Instruments
Description INSTRUMENTATION AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1237157-PGA203AG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PGA203AG CAD Model

Description

The PGA203AG from Texas Instruments is a high-precision, programmable gain amplifier designed to offer a versatile and flexible solution for a wide range of applications requiring accurate signal amplification. This device is part of Texas Instruments' reputable line of analog and mixed-signal processing products, known for their reliability and performance.

Key Features

  • Programmable Gain: The PGA203AG features binary gain steps that can be easily programmed to provide gains of 1, 2, 4, or 8, allowing for precise signal amplification tailored to the needs of the application.
  • Low Offset Voltage: The device boasts a low offset voltage, minimizing error and enhancing the accuracy of the signal processing.
  • Low Noise: With its low noise characteristics, the PGA203AG ensures a clean amplification of the input signal, making it ideal for sensitive measurements and critical applications.
  • Wide Supply Range: Operating with a supply range of ±4.5V to ±18V, this amplifier provides flexibility in system design and is suitable for a variety of operating conditions.
  • Single or Dual Power Supplies: The PGA203AG can be used with either single or dual power supplies, further enhancing its adaptability to different circuit configurations.

Applications

The PGA203AG is suitable for a broad spectrum of applications, including but not limited to:

  • Data acquisition systems
  • Test equipment
  • Medical instrumentation
  • Industrial process control
  • Audio processing

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the PGA203AG is no exception. It is designed to meet rigorous industry standards, ensuring long-term reliability and performance in even the most demanding conditions. With its combination of precision, flexibility, and quality, the PGA203AG is an excellent choice for professionals seeking a top-tier programmable gain amplifier.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess