EN
  • EN
  • DE
  • IT

PGA204BPG4

Part No PGA204BPG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INSTRUMENTATION AMPLIFIER | IC INST AMP 1 CIRCUIT 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Instrumentation
Slew Rate 0.7V/μs
-3db Bandwidth 1MHz
Current - Input Bias 500pA
Voltage - Input Offset 10μV
Supply Current 5.2mA
Supply Voltage , Single/Dual (±) 9V ~ 36V, ±4.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number PGA204
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 715750-PGA204BPG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PGA204BPG4 CAD Model

Description

Product Overview: PGA204BPG4 by Texas Instruments

The PGA204BPG4 is a precision, low-noise analog instrumentation amplifier from Texas Instruments, designed to offer a versatile solution for a wide range of data acquisition and signal conditioning applications. This high-performance amplifier features a unique set of characteristics that make it ideal for tasks that require accurate and stable amplification of small signals in the presence of high input common-mode voltages.

Key Features

  • Programmable Gain: The PGA204BPG4 features a programmable gain array, allowing users to select multiple gain settings that can be adjusted to optimize performance for specific applications. This flexibility is critical for adapting to different signal amplitudes.
  • Low Noise: With its low-noise design, the PGA204BPG4 ensures that signal integrity is maintained, making it suitable for precision applications such as medical instrumentation, test equipment, and industrial process controls.
  • High Input Impedance: The high input impedance minimizes loading on the signal source, preserving the original signal quality and making the device compatible with a range of sensors and transducers.
  • Single-Supply Operation: The ability to operate on a single supply voltage simplifies power management within the system and can contribute to lower overall power consumption.
  • Robust Design: The PGA204BPG4 is characterized by its robust design, which includes protection against overvoltage conditions, ensuring reliability and longevity in harsh environments.

Applications

The PGA204BPG4 is versatile enough to be used in a variety of applications, including:

  • Medical Devices
  • Industrial Measurement Systems
  • Data Acquisition Systems
  • Process Control
  • Automotive Systems

Package and Availability

The PGA204BPG4 comes in a 14-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint while still providing excellent thermal performance. Its practical design ensures that it can be easily integrated into most circuit boards, catering to both prototyping and mass production needs.

As a product of Texas Instruments, a leader in semiconductor solutions, the PGA204BPG4 benefits from the company's commitment to quality and support, making it a reliable choice for engineers and designers looking for an instrumentation amplifier with a proven track record of performance.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1056 $76.2112
4+ $31.2662 $125.0648
5+ $30.2891 $151.4455
7+ $29.3120 $205.1840
9+ $28.3350 $255.0150
12+ $25.4038 $304.8456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess