EN
  • EN
  • DE

PT5025A

Part No PT5025A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER -15V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Non-Isolated PoL Module DC DC Converter 1 Output -15V - - 300mA 4.75V - 7V Input
Manufacturer Texas Instruments
Series PT5020
Package Tray
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C
Mounting Through Hole, Right Angle
Package 3-SIP Module
Family Name PT5025
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number -PT5025A-ND, -PT5025A-NDR, PT5025A-NDR
Quantity per package 35
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930954-PT5025A
Ultra Librarian 3D Model Ultra Librarian PT5025A CAD Model

Description

The PT5025A from Texas Instruments is a highly integrated power module designed to offer a compact and efficient power solution for a variety of applications. This module is part of the PT5000 series, known for its reliability and performance in delivering power to electronic circuits.

Key Features

  • Input Voltage Range: The PT5025A operates with an input voltage range that accommodates various systems, making it versatile for different power environments.
  • Output Voltage: It provides a stable and regulated output voltage, ensuring the proper functioning of the connected electronic components.
  • High Efficiency: This power module is designed for high efficiency, which reduces power loss and heat generation, contributing to the longevity of the device and the system it powers.
  • Compact Size: The small footprint of the PT5025A makes it an excellent choice for space-constrained applications, without compromising on power or efficiency.
  • Thermal Protection: It includes built-in thermal protection features that prevent the module from operating beyond safe temperature limits, thereby safeguarding the module and the system from potential thermal damage.
  • Industry Standard Pin-Out: The PT5025A follows an industry standard pin-out configuration, allowing for easy integration into existing designs and compatibility with a wide range of products.

Applications

The PT5025A is suitable for a broad array of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial control systems
  • Networking hardware
  • Computing platforms
  • Portable and battery-powered devices

With its robust design and reliable performance, the PT5025A power module from Texas Instruments is an excellent choice for designers looking for an easy-to-implement power solution that does not compromise on power or efficiency.

You May Also Be Interested in

Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess