EN
  • EN
  • DE

PT5408C

Part No PT5408C
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 2.5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Non-Isolated PoL Module DC DC Converter 1 Output 2.5V - - 6A 3.1V - 3.6V Input
Manufacturer Texas Instruments
Series Excalibur™ PT5400
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 5-SMD Module
Family Name PT5408
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number -PT5408C-NDR, PT5408C-NDR
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930978-PT5408C
Ultra Librarian 3D Model Ultra Librarian PT5408C CAD Model

Description

Introducing the Texas Instruments PT5408C Power Module

The PT5408C is a high-performance, integrated power module from Texas Instruments, designed to meet the needs of today's advanced electronic systems. This module is a member of Texas Instruments' extensive range of power management solutions, combining efficiency, reliability, and ease of use in a compact package.

Efficient Power Conversion

The PT5408C boasts an exceptional power conversion efficiency, which is critical for reducing heat and improving system performance. This efficiency is achieved through the use of advanced switching technologies that minimize power loss during operation. The module's ability to maintain stable operation over a wide range of input voltages makes it an excellent choice for applications that require a reliable power supply under varying conditions.

Compact and Versatile Design

With its compact footprint, the PT5408C is designed to fit into space-constrained applications, providing a high-density power solution without sacrificing performance. The module's small size makes it ideal for use in portable devices, embedded systems, and other applications where space is at a premium. Additionally, the PT5408C's versatile design allows for easy integration into a wide variety of circuit designs, simplifying the development process for engineers.

Advanced Features

The PT5408C includes several advanced features that enhance its functionality. It offers excellent thermal performance, ensuring that the module operates within safe temperature limits even under high load conditions. Built-in protection circuits, such as over-current, over-temperature, and under-voltage lockout, provide added safety and reliability, safeguarding both the power module and the system it powers.

Applications

Due to its robust design and high efficiency, the PT5408C is suitable for a wide range of applications, including telecommunications equipment, networking devices, industrial systems, and computing platforms. Its performance and adaptability make it an ideal choice for designers looking to enhance their power system's capabilities while minimizing development time and costs.

Conclusion

The Texas Instruments PT5408C represents a blend of innovation and practicality, delivering a power management solution that meets the evolving demands of modern electronics. For engineers and designers seeking a reliable, high-efficiency power module, the PT5408C is a choice that stands out in the crowded field of power management components.

You May Also Be Interested in

Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess