EN
  • EN
  • DE

PT6651R

Part No PT6651R
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 5A / Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 5A 9V - 28V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PT6650
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 9V
Voltage - Input (Max) 28V
Voltage - Output 1 3.3V
Current - Output (Max) 5A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 80%
Mounting Type Through Hole
Package / Case 14-SIP Module
Dimension 2.36" L x 0.42" W x 1.22" H (59.9mm x 10.7mm x 31.0mm)
Base Product Number PT6651
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names PT6651R-NDR,2156-PT6651R-TI,TEXTISPT6651R
Standard Package 12
Win Source Part Number 1023647-PT6651R
Ultra Librarian 3D Model Ultra Librarian PT6651R CAD Model

Description

Introducing the PT6651R Series from Texas Instruments

The PT6651R series represents a line of high-performance, integrated power modules from the renowned electronics manufacturer Texas Instruments. These modules are specifically designed to deliver exceptional efficiency and reliability for a range of applications, including telecommunications, industrial systems, and computing infrastructures.

Key Features

  • Adjustable Output Voltage: The PT6651R series offers an adjustable output voltage feature, enabling customization for specific circuit requirements, which enhances the flexibility of the power module across various applications.
  • High-Efficiency Operation: With a focus on energy conservation, these modules are engineered for high-efficiency operation, which minimizes power loss and improves overall system performance.
  • Wide Input Voltage Range: The modules are designed to handle a broad input voltage range, making them suitable for diverse power supply conditions and ensuring consistent operation even under fluctuating power inputs.
  • Thermal Protection: Built-in thermal protection safeguards the module from overheating, thereby ensuring long-term reliability and extending the lifespan of the product.
  • Compact Size: The PT6651R series comes in a compact package, which is ideal for space-constrained applications without compromising on power or efficiency.

Applications

The versatility of the PT6651R series makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Telecommunication equipment
  • Industrial control systems
  • Network infrastructure
  • Portable devices
  • Computing and data storage systems

Product Specifications

The PT6651R series boasts a comprehensive set of specifications tailored to meet the demands of modern electronic systems. Some of the key specifications include:

  • Input voltage range
  • Output voltage options
  • Efficiency ratings
  • Operating temperature range
  • Package type and dimensions

For detailed technical data and application notes, customers are encouraged to consult the official Texas Instruments datasheets and product guides.

The Texas Instruments PT6651R series is more than just a power module; it's a robust, efficient, and reliable solution designed to power the next generation of electronic innovations.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess