EN
  • EN
  • DE

PT7701N

Part No PT7701N
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 15 AMP HIGH-PERFORMANCE BIG HAMMER PROGRAMMABLE ISR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PT7700
Packaging Tray
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 5.5V
Voltage - Output 1 2 ~ 3.5 V
Current - Output (Maximum) 15A
Applications ITE (Commercial)
Operating Temperature Range 0°C ~ 55°C
Efficiency 89%
Mounting Style Through Hole
Package 27-SIP Module, Vertical
Size 3.00" L x 0.55" W x 1.00" H (76.2mm x 14.0mm x 25.4mm)
Win Source Part Number 1240421-PT7701N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PT7701
Introduction Date May 31, 2000
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PT7701N CAD Model

Description

The PT7701N is a high-performance, step-down power module from Texas Instruments, designed to deliver exceptional efficiency and reliability for a wide range of applications. This power module is an excellent choice for designers looking to integrate a robust power solution with minimal external components and a compact footprint.

Key Features

  • Adjustable Output Voltage: The PT7701N provides an adjustable output voltage range, which allows for flexible and precise control over your power supply needs.
  • High Efficiency: Engineered for optimal performance, this module boasts high efficiency, reducing power loss and heat generation, which is crucial for maintaining the longevity and stability of your electronic systems.
  • Integrated Heat Sink: The inclusion of an integrated heat sink ensures that the module maintains a cooler operating temperature, enhancing its performance and reliability even under heavy load conditions.
  • Output Current Capability: With the ability to deliver a substantial output current, the PT7701N is well-suited for powering a diverse array of components, from microprocessors to complex digital systems.
  • Protection Features: The module includes a suite of protection features, such as over-temperature, over-current, and under-voltage lockout, safeguarding your system against a variety of electrical anomalies.
  • Easy Integration: Designed with ease of use in mind, the PT7701N can be quickly and easily integrated into your system with minimal external components required, streamlining the design process.

Applications

The PT7701N is versatile in its applications, suitable for use in telecommunications, computing systems, industrial controls, and other electronics that require a reliable and efficient power supply. Its robust design ensures that it can meet the stringent demands of high-performance environments.

Technical Specifications

Parameter Value
Input Voltage Range 10.8V to 13.2V
Output Voltage Range Adjustable
Output Current Up to 15A
Efficiency High
Operating Temperature -40°C to +85°C

For those seeking a reliable, efficient, and easy-to-implement power solution, the PT7701N from Texas Instruments represents a premier choice that balances performance with practicality.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess