EN
  • EN
  • DE

LTC3769HFE#PBF

Part No LTC3769HFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/SEPIC 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Phases 1
Supply Voltage 4.5V ~ 60V
Switching Frequency 105kHz ~ 760kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 20-TSSOP Exposed Pad
Supplier Device Package 20-TSSOP-EP
Family Part Number LTC3769
Manufacturer Pack Quantity 74
MSL Level 1 (Unlimited)
Win Source Part Number 759550-LTC3769HFE#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3769HFE#PBF CAD Model

Description

Product Overview: LTC3769HFE#PBF

The LTC3769HFE#PBF is a high-performance, synchronous step-down switching regulator controller from Linear Technology, designed to manage power efficiently and reliably. This advanced controller is suitable for a wide range of applications, including industrial systems, automotive power supplies, and telecommunications equipment, thanks to its versatile feature set and robust design.

Key Features

  • Wide Input Voltage Range: The LTC3769HFE#PBF operates over a 4.5V to 38V input voltage range, making it adaptable for various supply voltages and capable of handling high voltage transients.
  • Output Voltage Regulation: It provides a tight output voltage regulation with a selectable fixed output voltage or a programmable output via an external resistor divider.
  • High Efficiency: The synchronous operation allows for higher efficiency by reducing power losses associated with diode drop, especially beneficial at low output voltages.
  • Adjustable Switching Frequency: Users can set the switching frequency from 50kHz to 900kHz or synchronize it to an external clock, offering flexibility to optimize performance for specific applications.
  • Robust Protection Features: The device includes overvoltage, undervoltage, and overcurrent protection, ensuring reliable operation under various fault conditions.
  • Thermally Enhanced Package: Housed in a 28-lead TSSOP package with exposed pad for improved thermal performance, the LTC3769HFE#PBF is designed to handle high power levels while maintaining a compact footprint.

Applications

With its robust design and comprehensive feature set, the LTC3769HFE#PBF is an excellent choice for applications requiring precise voltage regulation and high efficiency. It's particularly suited for:

  • High Density Distributed Power Systems
  • Industrial Power Supplies
  • Automotive Electronics
  • Telecommunications Infrastructure

Conclusion

The LTC3769HFE#PBF from Linear Technology is a versatile and reliable solution for demanding power management tasks. Its wide input voltage range, synchronous operation, and extensive protection features make it a top choice for engineers looking to enhance the performance and reliability of their power supply designs.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7962 $59.3886
7+ $16.2431 $113.7017
10+ $15.7355 $157.3550
14+ $15.2279 $213.1906
17+ $14.7203 $250.2451
23+ $13.1975 $303.5425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess