EN
  • EN
  • DE

PTLV990B

Part No PTLV990B
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 283937-PTLV990B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTLV990B CAD Model

Description

The PTLV990B is a high-quality, high-performance product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Key Features: Low input offset voltage, a high gain, and a wide supply voltage range.
  • Applications: Power management, data acquisition systems, and battery-powered devices.
  • Benefit: Low power consumption.
  • Advantage: High-speed operation.
  • Design: Easy integration into various systems in a small-outline package.
  • Compatibility: Compatible with most single-supply and dual-supply systems.
  • Robustness: Designed to withstand harsh operating conditions.
  • Protection: Built-in electrostatic discharge protection.
  • Performance: High precision, excellent linearity, and low noise.
  • Response Time: Fast response time.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess