EN
  • EN
  • DE

PTPIC13451DBTRG4

Part No PTPIC13451DBTRG4
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 284029-PTPIC13451DBTRG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTPIC13451DBTRG4 CAD Model

Description

The PTPIC13451DBTRG4 is an advanced integrated circuit (IC) product from Texas Instruments, a renowned global semiconductor company.

  • Type: Interface IC
  • Function: Manages and controls interaction between different parts of a digital system
  • Integration: High level of integration, incorporates multiple functions into a single chip
  • Manufacturing: Texas Instruments' advanced semiconductor fabrication process
  • Reliability: High reliability and longevity
  • Operating Conditions: Designed to withstand harsh operating conditions
  • Performance: Delivers consistent performance over a long period of time
  • Power Consumption: Low power consumption
  • Operation: Designed to operate efficiently
  • Signal Quality: Excellent signal quality
  • Signal Distortion: Designed to minimize signal distortion
  • Signal Accuracy: Delivers clear, accurate signals

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
NVIDIA
Lowest to $35.9055
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess